Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Wallmount Enclosures HN4WM304210S16

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Construction Formed 12 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Doors are supported with heavy gauge continuous hinges. 3-pt padlocking door handle. Seamless poured-in place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. Standards UL 508A Type 3R, 4X, and 12 CSA Type 3R, 4X, and 12 Complies with NEMA Type 3R, 4X, 12 and 13 IEC 60529, IP66 Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Door Stop Kit Type 12/4, 4X Handle Kits Drip Shield Kit Window Kits Mechanical Interlock Barrier Kits for Type 4 Wallmount Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part Number - Part Number - H - W - D - H - W HN4WM24428SS - HN4WM24428S16 - 24.00 42.00 8.00 21.00 39.00 HN4WM24488SS - HN4WM24488S16 - 24.00 48.00 8.00 21.00 45.00 HN4WM304210SS - HN4WM304210S16 - 30.00 42.00 10.00 27.00 39.00 HN4WM304810SS - HN4WM304810S16 - 30.00 48.00 10.00 27.00 45.00 HN4WM306010SS - HN4WM306010S16 - 30.00 60.00 10.00 27.00 57.00 HN4WM364212SS - HN4WM364212S16 - 36.00 42.00 12.00 33.00 39.00 HN4WM364812SS - HN4WM364812S16 - 36.00 48.00 12.00 33.00 45.00 HN4WM366012SS - HN4WM366012S16 - 36.00 60.00 12.00 33.00 57.00 HN4WM424212SS - HN4WM424212S16 - 42.00 42.00 12.00 39.00 39.00 HN4WM424812SS - HN4WM424812S16 - 42.00 48.00 12.00 39.00 45.00 HN4WM426012SS - HN4WM426012S16 - 42.00 60.00 12.00 38.00 56.00 HN4WM484812SS - HN4WM484812S16 - 48.00 48.00 12.00 44.00 44.00
Request a Quote
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Construction Formed 12 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Doors are supported with heavy gauge continuous hinges. 3-pt padlocking door handle. Seamless poured-in place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. Standards UL 508A Type 3R, 4X, and 12 CSA Type 3R, 4X, and 12 Complies with NEMA Type 3R, 4X, 12 and 13 IEC 60529, IP66 Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Door Stop Kit Type 12/4, 4X Handle Kits Drip Shield Kit Window Kits Mechanical Interlock Barrier Kits for Type 4 Wallmount Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part Number - Part Number - H - W - D - H - W HN4WM24428SS - HN4WM24428S16 - 24.00 42.00 8.00 21.00 39.00 HN4WM24488SS - HN4WM24488S16 - 24.00 48.00 8.00 21.00 45.00 HN4WM304210SS - HN4WM304210S16 - 30.00 42.00 10.00 27.00 39.00 HN4WM304810SS - HN4WM304810S16 - 30.00 48.00 10.00 27.00 45.00 HN4WM306010SS - HN4WM306010S16 - 30.00 60.00 10.00 27.00 57.00 HN4WM364212SS - HN4WM364212S16 - 36.00 42.00 12.00 33.00 39.00 HN4WM364812SS - HN4WM364812S16 - 36.00 48.00 12.00 33.00 45.00 HN4WM366012SS - HN4WM366012S16 - 36.00 60.00 12.00 33.00 57.00 HN4WM424212SS - HN4WM424212S16 - 42.00 42.00 12.00 39.00 39.00 HN4WM424812SS - HN4WM424812S16 - 42.00 48.00 12.00 39.00 45.00 HN4WM426012SS - HN4WM426012S16 - 42.00 60.00 12.00 38.00 56.00 HN4WM484812SS - HN4WM484812S16 - 48.00 48.00 12.00 44.00 44.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Wallmount Enclosures - HN4WM304210S16 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Wallmount Enclosures
HN4WM304210S16
Electrical - Stainless Steel - Wallmount Enclosures HN4WM304210S16
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Construction Formed 12 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Doors are supported with heavy gauge continuous hinges. 3-pt padlocking door handle. Seamless poured-in place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. Standards UL 508A Type 3R, 4X, and 12 CSA Type 3R, 4X, and 12 Complies with NEMA Type 3R, 4X, 12 and 13 IEC 60529, IP66 Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Door Stop Kit Type 12/4, 4X Handle Kits Drip Shield Kit Window Kits Mechanical Interlock Barrier Kits for Type 4 Wallmount Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part Number - Part Number - H - W - D - H - W HN4WM24428SS - HN4WM24428S16 - 24.00 42.00 8.00 21.00 39.00 HN4WM24488SS - HN4WM24488S16 - 24.00 48.00 8.00 21.00 45.00 HN4WM304210SS - HN4WM304210S16 - 30.00 42.00 10.00 27.00 39.00 HN4WM304810SS - HN4WM304810S16 - 30.00 48.00 10.00 27.00 45.00 HN4WM306010SS - HN4WM306010S16 - 30.00 60.00 10.00 27.00 57.00 HN4WM364212SS - HN4WM364212S16 - 36.00 42.00 12.00 33.00 39.00 HN4WM364812SS - HN4WM364812S16 - 36.00 48.00 12.00 33.00 45.00 HN4WM366012SS - HN4WM366012S16 - 36.00 60.00 12.00 33.00 57.00 HN4WM424212SS - HN4WM424212S16 - 42.00 42.00 12.00 39.00 39.00 HN4WM424812SS - HN4WM424812S16 - 42.00 48.00 12.00 39.00 45.00 HN4WM426012SS - HN4WM426012S16 - 42.00 60.00 12.00 38.00 56.00 HN4WM484812SS - HN4WM484812S16 - 48.00 48.00 12.00 44.00 44.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem.

Construction

  • Formed 12 gauge 304 or 316 stainless steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Doors are supported with heavy gauge continuous hinges.
  • 3-pt padlocking door handle.
  • Seamless poured-in place gasket.
  • A grounding stud is provided in the enclosure and a bonding stud is provided on the door.
  • Center post is removable for easy installation of the inner panel.

Standards

  • UL 508A Type 3R, 4X, and 12
  • CSA Type 3R, 4X, and 12
  • Complies with
    • NEMA Type 3R, 4X, 12 and 13
    • IEC 60529, IP66

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Door Stop Kit
  • Type 12/4, 4X Handle Kits
  • Drip Shield Kit
  • Window Kits
  • Mechanical Interlock
  • Barrier Kits for Type 4 Wallmount
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Panel
Part Number - Part Number - H - W - D - H - W
HN4WM24428SS - HN4WM24428S16 - 24.00 42.00 8.00 21.00 39.00
HN4WM24488SS - HN4WM24488S16 - 24.00 48.00 8.00 21.00 45.00
HN4WM304210SS - HN4WM304210S16 - 30.00 42.00 10.00 27.00 39.00
HN4WM304810SS - HN4WM304810S16 - 30.00 48.00 10.00 27.00 45.00
HN4WM306010SS - HN4WM306010S16 - 30.00 60.00 10.00 27.00 57.00
HN4WM364212SS - HN4WM364212S16 - 36.00 42.00 12.00 33.00 39.00
HN4WM364812SS - HN4WM364812S16 - 36.00 48.00 12.00 33.00 45.00
HN4WM366012SS - HN4WM366012S16 - 36.00 60.00 12.00 33.00 57.00
HN4WM424212SS - HN4WM424212S16 - 42.00 42.00 12.00 39.00 39.00
HN4WM424812SS - HN4WM424812S16 - 42.00 48.00 12.00 39.00 45.00
HN4WM426012SS - HN4WM426012S16 - 42.00 60.00 12.00 38.00 56.00
HN4WM484812SS - HN4WM484812S16 - 48.00 48.00 12.00 44.00 44.00

Supplier's Site
Enclosures, Boxes, & Cases - HN4WM304210S16 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HN4WM304210S16
Enclosures, Boxes, & Cases HN4WM304210S16
N4X WALLMT 30X42X10 S16

N4X WALLMT 30X42X10 S16

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HN4WM304210S16 HN4WM304210S16
Product Name Electrical - Stainless Steel - Wallmount Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Freestanding Enclosures - 1418N4S16W18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 72.06 inch (1830 mm)
Width 25.06 inch (637 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411DU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411FBHU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHI6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
7 suppliers