Hammond Manufacturing Company Inc. Electrical - Mild Steel - Floormount Enclosures HN4FM726012

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Construction Enclosures are formed steel - 12 gauge (60" high) or combination 10/12 gauge (72" high). Smooth, continuously welded seams without knockouts, cutouts or holes. Lifting eyes provide for easy enclosure handling. Doors are supported with heavy gauge continuous hinges. 3-pt padlocking door handle. Seamless poured-in place gasket. Provision for light kit mounting. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. 12" floor stands are welded to the enclosure. Body stiffeners are provided in the larger enclosures for extra rigidity. Formed lip on door and top of enclosure opening exclude flowing liquids and contaminants. A removable 10 gauge inner panel is included. Panel supports are provided for easy panel installation. Collar studs are provided for mounting inner panels. A literature pocket is provided for the inside of the door. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with: NEMA Type 3R, 4, 12 and 3 IEC 60529, IP66 Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Removable white inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Barrier Kits for Type 4 Floormount Mechanical Interlock Drip Shield Kit Top Hat Cable Modules Enclosure Stabilizers Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W HN4FM604810 - 60.13 48.06 10.69 56.00 44.00 HN4FM604818 - 60.13 48.06 18.69 56.00 44.00 HN4FM606012 - 60.13 60.06 12.69 56.00 56.00 HN4FM606018 - 60.13 60.06 18.69 56.00 56.00 HN4FM726012 - 72.13 60.06 12.69 68.00 56.00 HN4FM726018 - 72.13 60.06 18.69 68.00 56.00 HN4FM727212 - 72.13 72.06 12.69 68.00 68.00 HN4FM727218 - 72.13 72.06 18.69 68.00 68.00 HN4FM727224 - 72.13 72.06 24.69 68.00 68.00
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Construction Enclosures are formed steel - 12 gauge (60" high) or combination 10/12 gauge (72" high). Smooth, continuously welded seams without knockouts, cutouts or holes. Lifting eyes provide for easy enclosure handling. Doors are supported with heavy gauge continuous hinges. 3-pt padlocking door handle. Seamless poured-in place gasket. Provision for light kit mounting. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. 12" floor stands are welded to the enclosure. Body stiffeners are provided in the larger enclosures for extra rigidity. Formed lip on door and top of enclosure opening exclude flowing liquids and contaminants. A removable 10 gauge inner panel is included. Panel supports are provided for easy panel installation. Collar studs are provided for mounting inner panels. A literature pocket is provided for the inside of the door. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with: NEMA Type 3R, 4, 12 and 3 IEC 60529, IP66 Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Removable white inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Barrier Kits for Type 4 Floormount Mechanical Interlock Drip Shield Kit Top Hat Cable Modules Enclosure Stabilizers Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W HN4FM604810 - 60.13 48.06 10.69 56.00 44.00 HN4FM604818 - 60.13 48.06 18.69 56.00 44.00 HN4FM606012 - 60.13 60.06 12.69 56.00 56.00 HN4FM606018 - 60.13 60.06 18.69 56.00 56.00 HN4FM726012 - 72.13 60.06 12.69 68.00 56.00 HN4FM726018 - 72.13 60.06 18.69 68.00 56.00 HN4FM727212 - 72.13 72.06 12.69 68.00 68.00 HN4FM727218 - 72.13 72.06 18.69 68.00 68.00 HN4FM727224 - 72.13 72.06 24.69 68.00 68.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Floormount Enclosures - HN4FM726012 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Floormount Enclosures
HN4FM726012
Electrical - Mild Steel - Floormount Enclosures HN4FM726012
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Construction Enclosures are formed steel - 12 gauge (60" high) or combination 10/12 gauge (72" high). Smooth, continuously welded seams without knockouts, cutouts or holes. Lifting eyes provide for easy enclosure handling. Doors are supported with heavy gauge continuous hinges. 3-pt padlocking door handle. Seamless poured-in place gasket. Provision for light kit mounting. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. 12" floor stands are welded to the enclosure. Body stiffeners are provided in the larger enclosures for extra rigidity. Formed lip on door and top of enclosure opening exclude flowing liquids and contaminants. A removable 10 gauge inner panel is included. Panel supports are provided for easy panel installation. Collar studs are provided for mounting inner panels. A literature pocket is provided for the inside of the door. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with: NEMA Type 3R, 4, 12 and 3 IEC 60529, IP66 Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Removable white inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Barrier Kits for Type 4 Floormount Mechanical Interlock Drip Shield Kit Top Hat Cable Modules Enclosure Stabilizers Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W HN4FM604810 - 60.13 48.06 10.69 56.00 44.00 HN4FM604818 - 60.13 48.06 18.69 56.00 44.00 HN4FM606012 - 60.13 60.06 12.69 56.00 56.00 HN4FM606018 - 60.13 60.06 18.69 56.00 56.00 HN4FM726012 - 72.13 60.06 12.69 68.00 56.00 HN4FM726018 - 72.13 60.06 18.69 68.00 56.00 HN4FM727212 - 72.13 72.06 12.69 68.00 68.00 HN4FM727218 - 72.13 72.06 18.69 68.00 68.00 HN4FM727224 - 72.13 72.06 24.69 68.00 68.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection.

Construction

  • Enclosures are formed steel - 12 gauge (60" high) or combination 10/12 gauge (72" high).
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Lifting eyes provide for easy enclosure handling.
  • Doors are supported with heavy gauge continuous hinges.
  • 3-pt padlocking door handle.
  • Seamless poured-in place gasket.
  • Provision for light kit mounting.
  • A grounding stud is provided in the enclosure and a bonding stud is provided on the door.
  • Center post is removable for easy installation of the inner panel.
  • 12" floor stands are welded to the enclosure.
  • Body stiffeners are provided in the larger enclosures for extra rigidity.
  • Formed lip on door and top of enclosure opening exclude flowing liquids and contaminants.
  • A removable 10 gauge inner panel is included.
  • Panel supports are provided for easy panel installation.
  • Collar studs are provided for mounting inner panels.
  • A literature pocket is provided for the inside of the door.

Standards

  • UL 508A Type 3R, 4 and 12
  • CSA Type 3R, 4 and 12
  • Complies with:
    • NEMA Type 3R, 4, 12 and 3
    • IEC 60529, IP66

Finish

  • Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating.
  • Removable white inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Door Stop Kit
  • Barrier Kits for Type 4 Floormount
  • Mechanical Interlock
  • Drip Shield Kit
  • Top Hat Cable Modules
  • Enclosure Stabilizers
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
HN4FM604810 - 60.13 48.06 10.69 56.00 44.00
HN4FM604818 - 60.13 48.06 18.69 56.00 44.00
HN4FM606012 - 60.13 60.06 12.69 56.00 56.00
HN4FM606018 - 60.13 60.06 18.69 56.00 56.00
HN4FM726012 - 72.13 60.06 12.69 68.00 56.00
HN4FM726018 - 72.13 60.06 18.69 68.00 56.00
HN4FM727212 - 72.13 72.06 12.69 68.00 68.00
HN4FM727218 - 72.13 72.06 18.69 68.00 68.00
HN4FM727224 - 72.13 72.06 24.69 68.00 68.00

Supplier's Site
Enclosures, Boxes, & Cases - HN4FM726012 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HN4FM726012
Enclosures, Boxes, & Cases HN4FM726012
N4 FLOORMT 72X60X12 W/HNDL

N4 FLOORMT 72X60X12 W/HNDL

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
HN4FM726012
Electrical Enclosures HN4FM726012
Electrical Enclosures N4 2Door Floormount 72x60x12" Steel/Grey

Electrical Enclosures N4 2Door Floormount 72x60x12" Steel/Grey

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HN4FM726012 HN4FM726012 HN4FM726012
Product Name Electrical - Mild Steel - Floormount Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418A8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1402B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1411S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
4 suppliers