Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Freestanding Enclosures HN4FS723636SS

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mount­ing or rack mounting of equipment. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. A variety of inner panels, rack mounting rails and swing out frames are available to provide flexibility in mounting arrangements. Construction Formed 12 gauge 304 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles. Doors are supported with heavy gauge continuous hinges. New 3-pt padlocking door handle. Seamless poured-in-place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails. Standards UL 508A Type 3R, 4X and 12 CSA Type 3R, 4X and 12 Complies with: NEMA Type 3R, 4X, 12 and 3 IEC 60529, IP66 Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Optional inner panels are finished in white powder paint. Accessories Inner Panels Panel Rails Swing Out Frames Door Stop Kit Drip Shield Kit Type 12/4, 4X Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Access Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Optional Full Size Part No. - Part No. - H - W - D - Panel HN4FS602418SS - HN4FS602418S16 - 60.06 24.06 18.06 60TWFW HN4FS722418SS - HN4FS722418S16 - 72.06 24.06 18.06 72WFW HN4FS723018SS - HN4FS723018S16 - 72.06 30.06 18.06 72XFW HN4FS723618SS - HN4FS723618S16 - 72.06 36.06 18.06 72YFW HN4FS902420SS - HN4FS902420S16 - 90.06 24.06 20.06 90YWFW HN4FS903620SS - HN4FS903620S16 - 90.06 36.06 20.06 90YFW HN4FS603624SS - HN4FS603624S16 - 60.06 36.06 24.06 60TYFW HN4FS722424SS - HN4FS722424S16 - 72.06 24.06 24.06 72WFW HN4FS723024SS - HN4FS723024S16 - 72.06 30.06 24.06 72XFW HN4FS723624SS - HN4FS723624S16 - 72.06 36.06 24.06 72YFW HN4FS903624SS - HN4FS903624S16 - 90.06 36.06 24.06 90YFW HN4FS723630SS - HN4FS723630S16 - 72.06 36.06 30.06 72YFW HN4FS723636SS - HN4FS723636S16 - 72.06 36.06 36.06 72YFW HN4FS903636SS - HN4FS903636S16 - 90.06 36.06 36.06 90YFW Alternative inner panel options also available. Dual Access Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Optional Full Size Part No. - Part No. - H - W - D - Inner Panel HN4FS722424DASS - HN4FS722424DS16 - 72.06 24.06 24.06 72WFW HN4FS723024DASS - HN4FS723024DS16 - 72.06 30.06 24.06 72XFW HN4FS723624DASS - HN4FS723624DS16 - 72.06 36.06 24.06 72YFW HN4FS903624DASS - HN4FS903624DS16 - 90.06 36.06 24.06 90YFW HN4FS722430DASS - HN4FS722430DS16 - 72.06 24.06 30.06 72WFW HN4FS722436DASS - HN4FS722436DS16 - 72.06 24.06 36.06 72WFW HN4FS723636DASS - HN4FS723636DS16 - 72.06 36.06 36.06 72YFW HN4FS903636DASS - HN4FS903636DS16 - 90.06 36.06 36.06 90YFW Alternative inner panel options also available.
Request a Quote
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mount­ing or rack mounting of equipment. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. A variety of inner panels, rack mounting rails and swing out frames are available to provide flexibility in mounting arrangements. Construction Formed 12 gauge 304 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles. Doors are supported with heavy gauge continuous hinges. New 3-pt padlocking door handle. Seamless poured-in-place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails. Standards UL 508A Type 3R, 4X and 12 CSA Type 3R, 4X and 12 Complies with: NEMA Type 3R, 4X, 12 and 3 IEC 60529, IP66 Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Optional inner panels are finished in white powder paint. Accessories Inner Panels Panel Rails Swing Out Frames Door Stop Kit Drip Shield Kit Type 12/4, 4X Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Access Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Optional Full Size Part No. - Part No. - H - W - D - Panel HN4FS602418SS - HN4FS602418S16 - 60.06 24.06 18.06 60TWFW HN4FS722418SS - HN4FS722418S16 - 72.06 24.06 18.06 72WFW HN4FS723018SS - HN4FS723018S16 - 72.06 30.06 18.06 72XFW HN4FS723618SS - HN4FS723618S16 - 72.06 36.06 18.06 72YFW HN4FS902420SS - HN4FS902420S16 - 90.06 24.06 20.06 90YWFW HN4FS903620SS - HN4FS903620S16 - 90.06 36.06 20.06 90YFW HN4FS603624SS - HN4FS603624S16 - 60.06 36.06 24.06 60TYFW HN4FS722424SS - HN4FS722424S16 - 72.06 24.06 24.06 72WFW HN4FS723024SS - HN4FS723024S16 - 72.06 30.06 24.06 72XFW HN4FS723624SS - HN4FS723624S16 - 72.06 36.06 24.06 72YFW HN4FS903624SS - HN4FS903624S16 - 90.06 36.06 24.06 90YFW HN4FS723630SS - HN4FS723630S16 - 72.06 36.06 30.06 72YFW HN4FS723636SS - HN4FS723636S16 - 72.06 36.06 36.06 72YFW HN4FS903636SS - HN4FS903636S16 - 90.06 36.06 36.06 90YFW Alternative inner panel options also available. Dual Access Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Optional Full Size Part No. - Part No. - H - W - D - Inner Panel HN4FS722424DASS - HN4FS722424DS16 - 72.06 24.06 24.06 72WFW HN4FS723024DASS - HN4FS723024DS16 - 72.06 30.06 24.06 72XFW HN4FS723624DASS - HN4FS723624DS16 - 72.06 36.06 24.06 72YFW HN4FS903624DASS - HN4FS903624DS16 - 90.06 36.06 24.06 90YFW HN4FS722430DASS - HN4FS722430DS16 - 72.06 24.06 30.06 72WFW HN4FS722436DASS - HN4FS722436DS16 - 72.06 24.06 36.06 72WFW HN4FS723636DASS - HN4FS723636DS16 - 72.06 36.06 36.06 72YFW HN4FS903636DASS - HN4FS903636DS16 - 90.06 36.06 36.06 90YFW Alternative inner panel options also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Freestanding Enclosures - HN4FS723636SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Freestanding Enclosures
HN4FS723636SS
Electrical - Stainless Steel - Freestanding Enclosures HN4FS723636SS
Application Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mount­ing or rack mounting of equipment. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. A variety of inner panels, rack mounting rails and swing out frames are available to provide flexibility in mounting arrangements. Construction Formed 12 gauge 304 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles. Doors are supported with heavy gauge continuous hinges. New 3-pt padlocking door handle. Seamless poured-in-place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails. Standards UL 508A Type 3R, 4X and 12 CSA Type 3R, 4X and 12 Complies with: NEMA Type 3R, 4X, 12 and 3 IEC 60529, IP66 Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Optional inner panels are finished in white powder paint. Accessories Inner Panels Panel Rails Swing Out Frames Door Stop Kit Drip Shield Kit Type 12/4, 4X Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Access Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Optional Full Size Part No. - Part No. - H - W - D - Panel HN4FS602418SS - HN4FS602418S16 - 60.06 24.06 18.06 60TWFW HN4FS722418SS - HN4FS722418S16 - 72.06 24.06 18.06 72WFW HN4FS723018SS - HN4FS723018S16 - 72.06 30.06 18.06 72XFW HN4FS723618SS - HN4FS723618S16 - 72.06 36.06 18.06 72YFW HN4FS902420SS - HN4FS902420S16 - 90.06 24.06 20.06 90YWFW HN4FS903620SS - HN4FS903620S16 - 90.06 36.06 20.06 90YFW HN4FS603624SS - HN4FS603624S16 - 60.06 36.06 24.06 60TYFW HN4FS722424SS - HN4FS722424S16 - 72.06 24.06 24.06 72WFW HN4FS723024SS - HN4FS723024S16 - 72.06 30.06 24.06 72XFW HN4FS723624SS - HN4FS723624S16 - 72.06 36.06 24.06 72YFW HN4FS903624SS - HN4FS903624S16 - 90.06 36.06 24.06 90YFW HN4FS723630SS - HN4FS723630S16 - 72.06 36.06 30.06 72YFW HN4FS723636SS - HN4FS723636S16 - 72.06 36.06 36.06 72YFW HN4FS903636SS - HN4FS903636S16 - 90.06 36.06 36.06 90YFW Alternative inner panel options also available. Dual Access Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Optional Full Size Part No. - Part No. - H - W - D - Inner Panel HN4FS722424DASS - HN4FS722424DS16 - 72.06 24.06 24.06 72WFW HN4FS723024DASS - HN4FS723024DS16 - 72.06 30.06 24.06 72XFW HN4FS723624DASS - HN4FS723624DS16 - 72.06 36.06 24.06 72YFW HN4FS903624DASS - HN4FS903624DS16 - 90.06 36.06 24.06 90YFW HN4FS722430DASS - HN4FS722430DS16 - 72.06 24.06 30.06 72WFW HN4FS722436DASS - HN4FS722436DS16 - 72.06 24.06 36.06 72WFW HN4FS723636DASS - HN4FS723636DS16 - 72.06 36.06 36.06 72YFW HN4FS903636DASS - HN4FS903636DS16 - 90.06 36.06 36.06 90YFW Alternative inner panel options also available.

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls with provision for panel mount­ing or rack mounting of equipment.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem.
  • A variety of inner panels, rack mounting rails and swing out frames are available to provide flexibility in mounting arrangements.

Construction

  • Formed 12 gauge 304 stainless steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles.
  • Doors are supported with heavy gauge continuous hinges.
  • New 3-pt padlocking door handle.
  • Seamless poured-in-place gasket.
  • A grounding stud is provided in the enclosure and a bonding stud is provided on the door.
  • Mounting channels are welded on the inside of the enclosure for mounting of optional inner panels or rack equipment rails.

Standards

  • UL 508A Type 3R, 4X and 12
  • CSA Type 3R, 4X and 12
  • Complies with:
    • NEMA Type 3R, 4X, 12 and 3
    • IEC 60529, IP66

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.
  • Optional inner panels are finished in white powder paint.

Accessories

  • Inner Panels
  • Panel Rails
  • Swing Out Frames
  • Door Stop Kit
  • Drip Shield Kit
  • Type 12/4, 4X Handle Kits
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Single Access

Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Optional Full Size
Part No. - Part No. - H - W - D - Panel
HN4FS602418SS - HN4FS602418S16 - 60.06 24.06 18.06 60TWFW
HN4FS722418SS - HN4FS722418S16 - 72.06 24.06 18.06 72WFW
HN4FS723018SS - HN4FS723018S16 - 72.06 30.06 18.06 72XFW
HN4FS723618SS - HN4FS723618S16 - 72.06 36.06 18.06 72YFW
HN4FS902420SS - HN4FS902420S16 - 90.06 24.06 20.06 90YWFW
HN4FS903620SS - HN4FS903620S16 - 90.06 36.06 20.06 90YFW
HN4FS603624SS - HN4FS603624S16 - 60.06 36.06 24.06 60TYFW
HN4FS722424SS - HN4FS722424S16 - 72.06 24.06 24.06 72WFW
HN4FS723024SS - HN4FS723024S16 - 72.06 30.06 24.06 72XFW
HN4FS723624SS - HN4FS723624S16 - 72.06 36.06 24.06 72YFW
HN4FS903624SS - HN4FS903624S16 - 90.06 36.06 24.06 90YFW
HN4FS723630SS - HN4FS723630S16 - 72.06 36.06 30.06 72YFW
HN4FS723636SS - HN4FS723636S16 - 72.06 36.06 36.06 72YFW
HN4FS903636SS - HN4FS903636S16 - 90.06 36.06 36.06 90YFW
Alternative inner panel options also available.

Dual Access

Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Optional Full Size
Part No. - Part No. - H - W - D - Inner Panel
HN4FS722424DASS - HN4FS722424DS16 - 72.06 24.06 24.06 72WFW
HN4FS723024DASS - HN4FS723024DS16 - 72.06 30.06 24.06 72XFW
HN4FS723624DASS - HN4FS723624DS16 - 72.06 36.06 24.06 72YFW
HN4FS903624DASS - HN4FS903624DS16 - 90.06 36.06 24.06 90YFW
HN4FS722430DASS - HN4FS722430DS16 - 72.06 24.06 30.06 72WFW
HN4FS722436DASS - HN4FS722436DS16 - 72.06 24.06 36.06 72WFW
HN4FS723636DASS - HN4FS723636DS16 - 72.06 36.06 36.06 72YFW
HN4FS903636DASS - HN4FS903636DS16 - 90.06 36.06 36.06 90YFW
Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - HN4FS723636SS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HN4FS723636SS
Enclosures, Boxes, & Cases HN4FS723636SS
N4SS FREEST 72X36X36 W/HNDL

N4SS FREEST 72X36X36 W/HNDL

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HN4FS723636SS HN4FS723636SS
Product Name Electrical - Stainless Steel - Freestanding Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16S8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHC - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16L6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Electrical - Mild Steel - Freestanding Enclosures - 1418AW18 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60.06 inch (1526 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers