Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Freestanding Enclosures HN4FS907220SS

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Construction Formed 12 gauge 304 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles. Doors are supported with heavy gauge continuous hinges. Dual Access versions have doors front and back. 3-pt padlocking door handle. Seamless poured-in place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. Standards UL 508A Type 3R, 4X and 12 CSA Type 3R, 4X and 12 Complies with: NEMA Type 3R, 4X, 12 and 13 IEC 60529, IP66 Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Accessories Inner Panels Center Panel Supports Panel Rails Swing Out Frames Door Stop Kit Top Hat Cable Modules Drip Shield Kit Type 12/4, 4X Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ HN4FS604818SS - 60.00 48.00 18.00 60AWFW HN4FS724818SS - 72.00 48.00 18.00 72ZWFW HN4FS726018SS - 72.00 60.00 18.00 72ZXFW HN4FS727218SS - 72.00 72.00 18.00 72ZYFW HN4FS904820SS - 90.00 48.00 20.00 90BWFW HN4FS907220SS - 90.00 72.00 20.00 90BYFW HN4FS724824SS - 72.00 48.00 24.00 72ZWFW HN4FS726024SS - 72.00 60.00 24.00 72ZXFW HN4FS727224SS - 72.00 72.00 24.00 72ZYFW HN4FS907224SS - 90.00 72.00 24.00 90BYFW HN4FS726036SS - 72.00 60.00 36.00 72ZXFW HN4FS907236SS - 90.00 72.00 36.00 90BYFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available Dual Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ HN4FS724824DASS - 72.00 48.00 24.00 72ZWFW HN4FS726024DASS - 72.00 60.00 24.00 72ZXFW HN4FS727224DASS - 72.00 72.00 24.00 72ZYFW HN4FS907224DASS - 90.00 72.00 24.00 90BYFW HN4FS726036DASS - 72.00 60.00 36.00 72ZXFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available
Request a Quote
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Construction Formed 12 gauge 304 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles. Doors are supported with heavy gauge continuous hinges. Dual Access versions have doors front and back. 3-pt padlocking door handle. Seamless poured-in place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. Standards UL 508A Type 3R, 4X and 12 CSA Type 3R, 4X and 12 Complies with: NEMA Type 3R, 4X, 12 and 13 IEC 60529, IP66 Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Accessories Inner Panels Center Panel Supports Panel Rails Swing Out Frames Door Stop Kit Top Hat Cable Modules Drip Shield Kit Type 12/4, 4X Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ HN4FS604818SS - 60.00 48.00 18.00 60AWFW HN4FS724818SS - 72.00 48.00 18.00 72ZWFW HN4FS726018SS - 72.00 60.00 18.00 72ZXFW HN4FS727218SS - 72.00 72.00 18.00 72ZYFW HN4FS904820SS - 90.00 48.00 20.00 90BWFW HN4FS907220SS - 90.00 72.00 20.00 90BYFW HN4FS724824SS - 72.00 48.00 24.00 72ZWFW HN4FS726024SS - 72.00 60.00 24.00 72ZXFW HN4FS727224SS - 72.00 72.00 24.00 72ZYFW HN4FS907224SS - 90.00 72.00 24.00 90BYFW HN4FS726036SS - 72.00 60.00 36.00 72ZXFW HN4FS907236SS - 90.00 72.00 36.00 90BYFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available Dual Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ HN4FS724824DASS - 72.00 48.00 24.00 72ZWFW HN4FS726024DASS - 72.00 60.00 24.00 72ZXFW HN4FS727224DASS - 72.00 72.00 24.00 72ZYFW HN4FS907224DASS - 90.00 72.00 24.00 90BYFW HN4FS726036DASS - 72.00 60.00 36.00 72ZXFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Freestanding Enclosures - HN4FS907220SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Freestanding Enclosures
HN4FS907220SS
Electrical - Stainless Steel - Freestanding Enclosures HN4FS907220SS
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Construction Formed 12 gauge 304 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles. Doors are supported with heavy gauge continuous hinges. Dual Access versions have doors front and back. 3-pt padlocking door handle. Seamless poured-in place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. Standards UL 508A Type 3R, 4X and 12 CSA Type 3R, 4X and 12 Complies with: NEMA Type 3R, 4X, 12 and 13 IEC 60529, IP66 Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Accessories Inner Panels Center Panel Supports Panel Rails Swing Out Frames Door Stop Kit Top Hat Cable Modules Drip Shield Kit Type 12/4, 4X Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ HN4FS604818SS - 60.00 48.00 18.00 60AWFW HN4FS724818SS - 72.00 48.00 18.00 72ZWFW HN4FS726018SS - 72.00 60.00 18.00 72ZXFW HN4FS727218SS - 72.00 72.00 18.00 72ZYFW HN4FS904820SS - 90.00 48.00 20.00 90BWFW HN4FS907220SS - 90.00 72.00 20.00 90BYFW HN4FS724824SS - 72.00 48.00 24.00 72ZWFW HN4FS726024SS - 72.00 60.00 24.00 72ZXFW HN4FS727224SS - 72.00 72.00 24.00 72ZYFW HN4FS907224SS - 90.00 72.00 24.00 90BYFW HN4FS726036SS - 72.00 60.00 36.00 72ZXFW HN4FS907236SS - 90.00 72.00 36.00 90BYFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available Dual Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ HN4FS724824DASS - 72.00 48.00 24.00 72ZWFW HN4FS726024DASS - 72.00 60.00 24.00 72ZXFW HN4FS727224DASS - 72.00 72.00 24.00 72ZYFW HN4FS907224DASS - 90.00 72.00 24.00 90BYFW HN4FS726036DASS - 72.00 60.00 36.00 72ZXFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem.

Construction

  • Formed 12 gauge 304 stainless steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles.
  • Doors are supported with heavy gauge continuous hinges.
  • Dual Access versions have doors front and back.
  • 3-pt padlocking door handle.
  • Seamless poured-in place gasket.
  • A grounding stud is provided in the enclosure and a bonding stud is provided on the door.
  • Center post is removable for easy installation of the inner panel.

Standards

  • UL 508A Type 3R, 4X and 12
  • CSA Type 3R, 4X and 12
  • Complies with:
    • NEMA Type 3R, 4X, 12 and 13
    • IEC 60529, IP66

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.

Accessories

  • Inner Panels
  • Center Panel Supports
  • Panel Rails
  • Swing Out Frames
  • Door Stop Kit
  • Top Hat Cable Modules
  • Drip Shield Kit
  • Type 12/4, 4X Handle Kits
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Single Access

Units shown: inch. Switch units to: mm


- Enclosure -
Part No. - H - W - D - Optional
Full Panel¹
HN4FS604818SS - 60.00 48.00 18.00 60AWFW
HN4FS724818SS - 72.00 48.00 18.00 72ZWFW
HN4FS726018SS - 72.00 60.00 18.00 72ZXFW
HN4FS727218SS - 72.00 72.00 18.00 72ZYFW
HN4FS904820SS - 90.00 48.00 20.00 90BWFW
HN4FS907220SS - 90.00 72.00 20.00 90BYFW
HN4FS724824SS - 72.00 48.00 24.00 72ZWFW
HN4FS726024SS - 72.00 60.00 24.00 72ZXFW
HN4FS727224SS - 72.00 72.00 24.00 72ZYFW
HN4FS907224SS - 90.00 72.00 24.00 90BYFW
HN4FS726036SS - 72.00 60.00 36.00 72ZXFW
HN4FS907236SS - 90.00 72.00 36.00 90BYFW
¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available

Dual Access

Units shown: inch. Switch units to: mm


- Enclosure -
Part No. - H - W - D - Optional
Full Panel¹
HN4FS724824DASS - 72.00 48.00 24.00 72ZWFW
HN4FS726024DASS - 72.00 60.00 24.00 72ZXFW
HN4FS727224DASS - 72.00 72.00 24.00 72ZYFW
HN4FS907224DASS - 90.00 72.00 24.00 90BYFW
HN4FS726036DASS - 72.00 60.00 36.00 72ZXFW
¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available

Supplier's Site
Enclosures, Boxes, & Cases - HN4FS907220SS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HN4FS907220SS
Enclosures, Boxes, & Cases HN4FS907220SS
N4SS 2DR FREEST 90X72X20

N4SS 2DR FREEST 90X72X20

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HN4FS907220SS HN4FS907220SS
Product Name Electrical - Stainless Steel - Freestanding Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures Accessories and Hardware - 1413BKS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Boxes - 164-1414SCCLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418J6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Boxes - 1414PHJ6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers