Hammond Manufacturing Company Inc. Electrical - Mild Steel - Freestanding Enclosures HN4FS726018

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications. Construction Formed 12 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles. Doors are supported with heavy gauge continuous hinges. Dual Access versions have doors front and back. 3-pt padlocking door handle. Seamless poured-in place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with: NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Optional inner panels are available in white powder coating, or unpainted galvanized steel. Accessories Inner Panels Center Panel Supports Panel Rails Swing Out Frames Door Stop Kit Top Hat Cable Modules Drip Shield Kit Type 12/4, 4X Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ HN4FS604818 - 60.00 48.00 18.00 60AWFW HN4FS724818 - 72.00 48.00 18.00 72ZWFW HN4FS726018 - 72.00 60.00 18.00 72ZXFW HN4FS727218 - 72.00 72.00 18.00 72ZYFW HN4FS904820 - 90.00 48.00 20.00 90BWFW HN4FS907220 - 90.00 72.00 20.00 90BYFW HN4FS724824 - 72.00 48.00 24.00 72ZWFW HN4FS726024 - 72.00 60.00 24.00 72ZXFW HN4FS727224 - 72.00 72.00 24.00 72ZYFW HN4FS907224 - 90.00 72.00 24.00 90BYFW HN4FS726036 - 72.00 60.00 36.00 72ZXFW HN4FS907236 - 90.00 72.00 36.00 90BYFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available Dual Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ HN4FS724824DA - 72.00 48.00 24.00 72ZWFW HN4FS726024DA - 72.00 60.00 24.00 72ZXFW HN4FS727224DA - 72.00 72.00 24.00 72ZYFW HN4FS907224DA - 90.00 72.00 24.00 90BYFW HN4FS726036DA - 72.00 60.00 36.00 72ZXFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available
Request a Quote
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications. Construction Formed 12 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles. Doors are supported with heavy gauge continuous hinges. Dual Access versions have doors front and back. 3-pt padlocking door handle. Seamless poured-in place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with: NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Optional inner panels are available in white powder coating, or unpainted galvanized steel. Accessories Inner Panels Center Panel Supports Panel Rails Swing Out Frames Door Stop Kit Top Hat Cable Modules Drip Shield Kit Type 12/4, 4X Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ HN4FS604818 - 60.00 48.00 18.00 60AWFW HN4FS724818 - 72.00 48.00 18.00 72ZWFW HN4FS726018 - 72.00 60.00 18.00 72ZXFW HN4FS727218 - 72.00 72.00 18.00 72ZYFW HN4FS904820 - 90.00 48.00 20.00 90BWFW HN4FS907220 - 90.00 72.00 20.00 90BYFW HN4FS724824 - 72.00 48.00 24.00 72ZWFW HN4FS726024 - 72.00 60.00 24.00 72ZXFW HN4FS727224 - 72.00 72.00 24.00 72ZYFW HN4FS907224 - 90.00 72.00 24.00 90BYFW HN4FS726036 - 72.00 60.00 36.00 72ZXFW HN4FS907236 - 90.00 72.00 36.00 90BYFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available Dual Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ HN4FS724824DA - 72.00 48.00 24.00 72ZWFW HN4FS726024DA - 72.00 60.00 24.00 72ZXFW HN4FS727224DA - 72.00 72.00 24.00 72ZYFW HN4FS907224DA - 90.00 72.00 24.00 90BYFW HN4FS726036DA - 72.00 60.00 36.00 72ZXFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Freestanding Enclosures - HN4FS726018 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Freestanding Enclosures
HN4FS726018
Electrical - Mild Steel - Freestanding Enclosures HN4FS726018
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications. Construction Formed 12 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles. Doors are supported with heavy gauge continuous hinges. Dual Access versions have doors front and back. 3-pt padlocking door handle. Seamless poured-in place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. Standards UL 508A Type 3R, 4 and 12 CSA Type 3R, 4 and 12 Complies with: NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Optional inner panels are available in white powder coating, or unpainted galvanized steel. Accessories Inner Panels Center Panel Supports Panel Rails Swing Out Frames Door Stop Kit Top Hat Cable Modules Drip Shield Kit Type 12/4, 4X Handle Kits Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ HN4FS604818 - 60.00 48.00 18.00 60AWFW HN4FS724818 - 72.00 48.00 18.00 72ZWFW HN4FS726018 - 72.00 60.00 18.00 72ZXFW HN4FS727218 - 72.00 72.00 18.00 72ZYFW HN4FS904820 - 90.00 48.00 20.00 90BWFW HN4FS907220 - 90.00 72.00 20.00 90BYFW HN4FS724824 - 72.00 48.00 24.00 72ZWFW HN4FS726024 - 72.00 60.00 24.00 72ZXFW HN4FS727224 - 72.00 72.00 24.00 72ZYFW HN4FS907224 - 90.00 72.00 24.00 90BYFW HN4FS726036 - 72.00 60.00 36.00 72ZXFW HN4FS907236 - 90.00 72.00 36.00 90BYFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available Dual Access Units shown: inch. Switch units to: mm - Enclosure - Part No. - H - W - D - Optional Full Panel¹ HN4FS724824DA - 72.00 48.00 24.00 72ZWFW HN4FS726024DA - 72.00 60.00 24.00 72ZXFW HN4FS727224DA - 72.00 72.00 24.00 72ZYFW HN4FS907224DA - 90.00 72.00 24.00 90BYFW HN4FS726036DA - 72.00 60.00 36.00 72ZXFW ¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications.

Construction

  • Formed 12 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Heavy duty stainless steel lifting eyebolts are provided with reinforcing support angles.
  • Doors are supported with heavy gauge continuous hinges.
  • Dual Access versions have doors front and back.
  • 3-pt padlocking door handle.
  • Seamless poured-in place gasket.
  • A grounding stud is provided in the enclosure and a bonding stud is provided on the door.
  • Center post is removable for easy installation of the inner panel.

Standards

  • UL 508A Type 3R, 4 and 12
  • CSA Type 3R, 4 and 12
  • Complies with:
    • NEMA Type 3R, 4, 12 and 13
    • IEC 60529, IP66

Finish

  • Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating.
  • Optional inner panels are available in white powder coating, or unpainted galvanized steel.

Accessories

  • Inner Panels
  • Center Panel Supports
  • Panel Rails
  • Swing Out Frames
  • Door Stop Kit
  • Top Hat Cable Modules
  • Drip Shield Kit
  • Type 12/4, 4X Handle Kits
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Single Access

Units shown: inch. Switch units to: mm


- Enclosure -
Part No. - H - W - D - Optional
Full Panel¹
HN4FS604818 - 60.00 48.00 18.00 60AWFW
HN4FS724818 - 72.00 48.00 18.00 72ZWFW
HN4FS726018 - 72.00 60.00 18.00 72ZXFW
HN4FS727218 - 72.00 72.00 18.00 72ZYFW
HN4FS904820 - 90.00 48.00 20.00 90BWFW
HN4FS907220 - 90.00 72.00 20.00 90BYFW
HN4FS724824 - 72.00 48.00 24.00 72ZWFW
HN4FS726024 - 72.00 60.00 24.00 72ZXFW
HN4FS727224 - 72.00 72.00 24.00 72ZYFW
HN4FS907224 - 90.00 72.00 24.00 90BYFW
HN4FS726036 - 72.00 60.00 36.00 72ZXFW
HN4FS907236 - 90.00 72.00 36.00 90BYFW
¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available

Dual Access

Units shown: inch. Switch units to: mm


- Enclosure -
Part No. - H - W - D - Optional
Full Panel¹
HN4FS724824DA - 72.00 48.00 24.00 72ZWFW
HN4FS726024DA - 72.00 60.00 24.00 72ZXFW
HN4FS727224DA - 72.00 72.00 24.00 72ZYFW
HN4FS907224DA - 90.00 72.00 24.00 90BYFW
HN4FS726036DA - 72.00 60.00 36.00 72ZXFW
¹ Refers to optional full height/full width panels. Depth panels/half height width panels are also available

Supplier's Site
Enclosures, Boxes, & Cases - HN4FS726018 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HN4FS726018
Enclosures, Boxes, & Cases HN4FS726018
N4 2DR FREEST 72X60X18

N4 2DR FREEST 72X60X18

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HN4FS726018 HN4FS726018
Product Name Electrical - Mild Steel - Freestanding Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418MR8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1411HU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHH4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Boxes - 164-1414N4PHS16ILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details