Varta Microbattery Inc. Datasheets for Batteries

Industrial batteries translate chemical energy into electricity.
Batteries: Learn more

Product Name Notes
CoinPower Powerful and long-lasting power supply for wearables and other mobile applications with highest energy density The high quality, light and powerful energy source with outstanding performance data. KEY FACTS...
Long life, patented GCE electrode, high reliability From V 6 HR to V 600 HRT, from 6 mAh to 600 mAh – VARTA offers a full range of rechargeable button...
Complete product range from 12 mm to 24 mm diameter with high quality and reliability. Numerous standard assemblies as well as customer-specific assemblies are available. In addition to our extensive...
Cost-effective primary cell for simple all-round applications (1.5V system). KEY FACTS Particularly economical High reliability Low self-discharge Outstanding performance Special packaging units for OEM requirements Designed for stand-by & pulse...
Highest energy density of all electrochemical systems. Perfect for hearing aids because of the air electrode (1.45V system). KEY FACTS Long life and high and stable voltage level High quality...
Small, compact, safe hydrogen source for a wide range of applications. Our hydrogen generator cells are available in 150 ml or a multiple thereof. KEY FACTS Easy control of generated...
Their quality and performance make the silver oxide button cells a preferred solution for medical applications and consumer products, e.g. watches. Complete standard product range in the highest quality. KEY...