Varta Microbattery Inc. Li-Ion/li-Pol Battery, 3.7V, 1.16Ah; Battery Technology Varta 56437 201 012

Description
LI-ION/LI-POL BATTERY, 3.7V, 1.16AH; Battery Technology:Lithium Ion; Battery Capacity:1.16Ah; Battery Voltage:3.7V; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:-; External Height:4.6mm; External Width:35.5mm;RoHS Compliant: NA
Datasheet
Description
LI-ION/LI-POL BATTERY, 3.7V, 1.16AH; Battery Technology:Lithium Ion; Battery Capacity:1.16Ah; Battery Voltage:3.7V; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:-; External Height:4.6mm; External Width:35.5mm;RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Li-Ion/li-Pol Battery, 3.7V, 1.16Ah; Battery Technology Varta - 80Y5069 - Newark, An Avnet Company
Chicago, IL, United States
Li-Ion/li-Pol Battery, 3.7V, 1.16Ah; Battery Technology Varta
80Y5069
Li-Ion/li-Pol Battery, 3.7V, 1.16Ah; Battery Technology Varta 80Y5069
LI-ION/LI-POL BATTERY, 3.7V, 1.16AH; Battery Technology:Lithium Ion; Battery Capacity:1.16Ah; Battery Voltage:3.7V; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:-; External Height:4.6mm; External Width:35.5mm;RoHS Compliant: NA

LI-ION/LI-POL BATTERY, 3.7V, 1.16AH; Battery Technology:Lithium Ion; Battery Capacity:1.16Ah; Battery Voltage:3.7V; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:-; External Height:4.6mm; External Width:35.5mm;RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 80Y5069
Product Name Li-Ion/li-Pol Battery, 3.7V, 1.16Ah; Battery Technology Varta
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

9V Rechargeable Batteries - 152257 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Standard Cylindrical Battery Sizes 9V
Capacity 0.4000 ampere-hr
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1419 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 630 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details