Varta Microbattery Inc. Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta 55615702012

Description
NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:2.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:5.85mm RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:2.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:5.85mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta - 15J1892 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta
15J1892
Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta 15J1892
NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:2.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:5.85mm RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:2.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:5.85mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 15J1892
Product Name Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Lead Acid Batteries - 297054 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; VRLA AGM
Voltage 12 volts
Capacity 24 ampere-hr
View Details
EXTERNAL BATTERY MODULES - EBM FA10252 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details