Varta Microbattery Inc. Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta 55620303059

Description
NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:200mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:23mm RoHS Compliant: NA
Description
NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:200mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:23mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta - 68C4943 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta
68C4943
Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta 68C4943
NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:200mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:23mm RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:200mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:23mm RoHS Compliant: NA

Supplier's Site
Battery -  - Radwell International
Willingboro, NJ, United States
Battery
Battery
VARTA BATTERIES Components 55620303059

VARTA BATTERIES Components 55620303059

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 68C4943
Product Name Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta Battery
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Lead Acid Batteries - 1501559 - RS Components, Ltd.
Specs
Lead Acid Batteries Absorbent Glass Mat; Agm
Application Ups
Capacity 24 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details