Varta Microbattery Inc. Lithium Polymer Battery, 3.7V, 1Ah; Battery Voltage Varta 66380711099

Description
LITHIUM POLYMER BATTERY, 3.7V, 1AH; Battery Voltage:3.7V; Battery Technology:Lithium Polymer; Battery Capacity:1.25Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:36.6mm; External Height:5mm; Weight:24g RoHS Compliant: NA
Datasheet
Description
LITHIUM POLYMER BATTERY, 3.7V, 1AH; Battery Voltage:3.7V; Battery Technology:Lithium Polymer; Battery Capacity:1.25Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:36.6mm; External Height:5mm; Weight:24g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Polymer Battery, 3.7V, 1Ah; Battery Voltage Varta - 66K5995 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Polymer Battery, 3.7V, 1Ah; Battery Voltage Varta
66K5995
Lithium Polymer Battery, 3.7V, 1Ah; Battery Voltage Varta 66K5995
LITHIUM POLYMER BATTERY, 3.7V, 1AH; Battery Voltage:3.7V; Battery Technology:Lithium Polymer; Battery Capacity:1.25Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:36.6mm; External Height:5mm; Weight:24g RoHS Compliant: NA

LITHIUM POLYMER BATTERY, 3.7V, 1AH; Battery Voltage:3.7V; Battery Technology:Lithium Polymer; Battery Capacity:1.25Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:36.6mm; External Height:5mm; Weight:24g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 66K5995
Product Name Lithium Polymer Battery, 3.7V, 1Ah; Battery Voltage Varta
Primary Batteries Lithium Polymer
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details