Varta Microbattery Inc. Rechargeable Battery, 1.2V, 280Mah; Battery Voltage Varta 55630305053

Description
RECHARGEABLE BATTERY, 1.2V, 280MAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:280mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:25.1mm; External Height:7.55mm; RoHS Compliant: NA
Description
RECHARGEABLE BATTERY, 1.2V, 280MAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:280mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:25.1mm; External Height:7.55mm; RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 1.2V, 280Mah; Battery Voltage Varta - 71AC1597 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 1.2V, 280Mah; Battery Voltage Varta
71AC1597
Rechargeable Battery, 1.2V, 280Mah; Battery Voltage Varta 71AC1597
RECHARGEABLE BATTERY, 1.2V, 280MAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:280mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:25.1mm; External Height:7.55mm; RoHS Compliant: NA

RECHARGEABLE BATTERY, 1.2V, 280MAH; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:280mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:25.1mm; External Height:7.55mm; RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 71AC1597
Product Name Rechargeable Battery, 1.2V, 280Mah; Battery Voltage Varta
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes Button Cell
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Rechargeable Battery Packs - 1449417 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 73 x 68 x 42 mm
Capacity 5.2 ampere-hr
View Details
EXTERNAL BATTERY MODULES - EBM FA10046 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details