Varta Microbattery Inc. Battery, Silver Oxide, 42Mah, 1.55V; Battery Voltage Varta 20395101501

Description
BATTERY, SILVER OXIDE, 42MAH, 1.55V; Battery Voltage:1.55V; Battery Size Code:SR57; Battery Technology:Silver Oxide; Battery Capacity:42mAh; Battery Terminals:Pressure Contact; External Diameter:9.5mm; External Height:2.7mm RoHS Compliant: NA
Description
BATTERY, SILVER OXIDE, 42MAH, 1.55V; Battery Voltage:1.55V; Battery Size Code:SR57; Battery Technology:Silver Oxide; Battery Capacity:42mAh; Battery Terminals:Pressure Contact; External Diameter:9.5mm; External Height:2.7mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery, Silver Oxide, 42Mah, 1.55V; Battery Voltage Varta - 55T0815 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Silver Oxide, 42Mah, 1.55V; Battery Voltage Varta
55T0815
Battery, Silver Oxide, 42Mah, 1.55V; Battery Voltage Varta 55T0815
BATTERY, SILVER OXIDE, 42MAH, 1.55V; Battery Voltage:1.55V; Battery Size Code:SR57; Battery Technology:Silver Oxide; Battery Capacity:42mAh; Battery Terminals:Pressure Contact; External Diameter:9.5mm; External Height:2.7mm RoHS Compliant: NA

BATTERY, SILVER OXIDE, 42MAH, 1.55V; Battery Voltage:1.55V; Battery Size Code:SR57; Battery Technology:Silver Oxide; Battery Capacity:42mAh; Battery Terminals:Pressure Contact; External Diameter:9.5mm; External Height:2.7mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55T0815
Product Name Battery, Silver Oxide, 42Mah, 1.55V; Battery Voltage Varta
Primary Batteries SilverOxide; Silver Oxide
Secondary Batteries Silver Oxide
Standard Cylindrical Battery Sizes SR57
Voltage 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Rechargeable Battery Packs - 2042745 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Standard Cylindrical Battery Sizes D
Specialty Cells Battery Packs and Assemblies; D
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details