Varta Microbattery Inc. Button Rechargeable Batteries 55615703012

Description
BATTERY NI/MH
Request a Quote Datasheet
Description
BATTERY NI/MH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Button Rechargeable Batteries - 3052830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Button Rechargeable Batteries
3052830
Button Rechargeable Batteries 3052830
BATTERY NI/MH

BATTERY NI/MH

Supplier's Site
Battery - 584017 - Radwell International
Willingboro, NJ, United States
Battery
584017
Battery 584017
RECHARGEABLE BATTERY, ROBUST, SINGLE CELL, 3.6 V, NICKEL METAL HYDRIDE, 150 MAH, BUTTON CELL, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

RECHARGEABLE BATTERY, ROBUST, SINGLE CELL, 3.6 V, NICKEL METAL HYDRIDE, 150 MAH, BUTTON CELL, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Nickel Metal Hydride-Nimh Battery, Button Cell, 3.6V, 150Mah; Battery Voltage Varta - 71C5266 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, Button Cell, 3.6V, 150Mah; Battery Voltage Varta
71C5266
Nickel Metal Hydride-Nimh Battery, Button Cell, 3.6V, 150Mah; Battery Voltage Varta 71C5266
NICKEL METAL HYDRIDE-NIMH BATTERY, BUTTON CELL, 3.6V, 150mAh; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, BUTTON CELL, 3.6V, 150mAh; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number 3052830 584017 71C5266
Product Name Button Rechargeable Batteries Battery Nickel Metal Hydride-Nimh Battery, Button Cell, 3.6V, 150Mah; Battery Voltage Varta
Secondary Batteries Nickel-metal Hydride Nickel-metal Hydride
Specialty Cells Coin Cell or Button Cell; V150h
Capacity 0.1500 ampere-hr 0.1500 ampere-hr
Operating Temperature -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Rechargeable Battery Packs - 1445690 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 18650
Capacity 3.5 ampere-hr
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details