Varta Microbattery Inc. Battery, Nickel Metal Hydride-Nimh, 1.2V; Battery Voltage Varta 55615201940

Description
BATTERY, NICKEL METAL HYDRIDE-NIMH, 1.2V; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:5.85mm RoHS Compliant: NA
Description
BATTERY, NICKEL METAL HYDRIDE-NIMH, 1.2V; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:5.85mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery, Nickel Metal Hydride-Nimh, 1.2V; Battery Voltage Varta - 23WX3862 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Nickel Metal Hydride-Nimh, 1.2V; Battery Voltage Varta
23WX3862
Battery, Nickel Metal Hydride-Nimh, 1.2V; Battery Voltage Varta 23WX3862
BATTERY, NICKEL METAL HYDRIDE-NIMH, 1.2V; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:5.85mm RoHS Compliant: NA

BATTERY, NICKEL METAL HYDRIDE-NIMH, 1.2V; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:5.85mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 23WX3862
Product Name Battery, Nickel Metal Hydride-Nimh, 1.2V; Battery Voltage Varta
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

Speciality Size Batteries - 325759 - RS Components, Ltd.
Specs
Voltage 3 volts
Capacity 1.5 ampere-hr
View Details
EXTERNAL BATTERY MODULES - EBM FA10149 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details