Varta Microbattery Inc. Battery, Nickel Metal Hydride-Nimh, 1.2V; Battery Voltage Varta 55608201046

Description
BATTERY, NICKEL METAL HYDRIDE-NIMH, 1.2V; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:80mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:17mm; External Height:6.8mmRoHS Compliant: NA
Datasheet
Description
BATTERY, NICKEL METAL HYDRIDE-NIMH, 1.2V; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:80mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:17mm; External Height:6.8mmRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Nickel Metal Hydride-Nimh, 1.2V; Battery Voltage Varta - 35M4063 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Nickel Metal Hydride-Nimh, 1.2V; Battery Voltage Varta
35M4063
Battery, Nickel Metal Hydride-Nimh, 1.2V; Battery Voltage Varta 35M4063
BATTERY, NICKEL METAL HYDRIDE-NIMH, 1.2V; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:80mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:17mm; External Height:6.8mmRoHS Compliant: NA

BATTERY, NICKEL METAL HYDRIDE-NIMH, 1.2V; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:80mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:17mm; External Height:6.8mmRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 35M4063
Product Name Battery, Nickel Metal Hydride-Nimh, 1.2V; Battery Voltage Varta
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes Button Cell
Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Rechargeable Battery Packs - 1769353 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Capacity 2.6 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details