Varta Microbattery Inc. Battery, Nickel Metal Hydride-Nimh, 3.6V; Battery Voltage Varta 55608703012

Description
BATTERY, NICKEL METAL HYDRIDE-NIMH, 3.6V; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:80mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:15.5mm; External Width:20mmRoHS Compliant: NA
Datasheet
Description
BATTERY, NICKEL METAL HYDRIDE-NIMH, 3.6V; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:80mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:15.5mm; External Width:20mmRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Nickel Metal Hydride-Nimh, 3.6V; Battery Voltage Varta - 71C5267 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Nickel Metal Hydride-Nimh, 3.6V; Battery Voltage Varta
71C5267
Battery, Nickel Metal Hydride-Nimh, 3.6V; Battery Voltage Varta 71C5267
BATTERY, NICKEL METAL HYDRIDE-NIMH, 3.6V; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:80mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:15.5mm; External Width:20mmRoHS Compliant: NA

BATTERY, NICKEL METAL HYDRIDE-NIMH, 3.6V; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:80mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:15.5mm; External Width:20mmRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 71C5267
Product Name Battery, Nickel Metal Hydride-Nimh, 3.6V; Battery Voltage Varta
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Rechargeable Battery Packs - 1449410 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 37 x 69 x 19 mm
Capacity 2.6 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details