Varta Microbattery Inc. 3V Battery CR2450

Description
3V Lithium Coin Battery | Primary | 0.62Ah | CR2450 Product overview: CR2450 from VARTA is a Battery for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery, Battery Products, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 6-CR2450 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V Lithium Coin Battery | Primary | 0.62Ah | CR2450 Product overview: CR2450 from VARTA is a Battery for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery, Battery Products, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 6-CR2450 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V Battery - 6-CR2450 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery
6-CR2450
3V Battery 6-CR2450
3V Lithium Coin Battery | Primary | 0.62Ah | CR2450 Product overview: CR2450 from VARTA is a Battery for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery, Battery Products, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 6-CR2450 can be used for catalog matching and distributor lookup.

3V Lithium Coin Battery | Primary | 0.62Ah | CR2450 Product overview: CR2450 from VARTA is a Battery for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery, Battery Products, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 6-CR2450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Batteries
Product Number 6-CR2450
Product Name 3V Battery
Capacity 0.6200 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1225-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 210 ampere-hr
Width / Diameter 22 inch (559 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details