Varta Microbattery Inc. Button Rechargeable Batteries 55615604940

Description
PCB mount NiMH battery,4.8V 150mAh
Request a Quote Datasheet
Description
PCB mount NiMH battery,4.8V 150mAh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Button Rechargeable Batteries - 422400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Button Rechargeable Batteries
422400
Button Rechargeable Batteries 422400
PCB mount NiMH battery,4.8V 150mAh

PCB mount NiMH battery,4.8V 150mAh

Supplier's Site
Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta - 23WX3863 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta
23WX3863
Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta 23WX3863
NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:5.85mm RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:5.85mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 422400 23WX3863
Product Name Button Rechargeable Batteries Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta
Secondary Batteries Nickel-metal Hydride Nickel-metal Hydride
Specialty Cells Coin Cell or Button Cell; V150h
Capacity 0.1500 ampere-hr 0.1500 ampere-hr
Operating Temperature -4 to 149 F (-20 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details