Varta Microbattery Inc. Silver Oxide Button Cells

Description
Their quality and performance make the silver oxide button cells a preferred solution for medical applications and consumer products, e.g. watches. Complete standard product range in the highest quality. KEY FACTS Constant and stable voltage level High leakage resistance High quality thanks to fully automatic production lines Low self-discharge rate Continuous, long-term reliability and lower costs APPLICATION EXAMPLES Remote control Insulin pump Watch application (digital & analog) Thermometer Smart capsules Toys Calculator
Description
Their quality and performance make the silver oxide button cells a preferred solution for medical applications and consumer products, e.g. watches. Complete standard product range in the highest quality. KEY FACTS Constant and stable voltage level High leakage resistance High quality thanks to fully automatic production lines Low self-discharge rate Continuous, long-term reliability and lower costs APPLICATION EXAMPLES Remote control Insulin pump Watch application (digital & analog) Thermometer Smart capsules Toys Calculator

Suppliers

Company
Product
Description
Supplier Links
Silver Oxide Button Cells -  - Varta Microbattery Inc.
Rye, NY, USA
Silver Oxide Button Cells
Silver Oxide Button Cells
Their quality and performance make the silver oxide button cells a preferred solution for medical applications and consumer products, e.g. watches. Complete standard product range in the highest quality. KEY FACTS Constant and stable voltage level High leakage resistance High quality thanks to fully automatic production lines Low self-discharge rate Continuous, long-term reliability and lower costs APPLICATION EXAMPLES Remote control Insulin pump Watch application (digital & analog) Thermometer Smart capsules Toys Calculator

Their quality and performance make the silver oxide button cells a preferred solution for medical applications and consumer products, e.g. watches.

Complete standard product range in the highest quality.

KEY FACTS

  • Constant and stable voltage level
  • High leakage resistance
  • High quality thanks to fully automatic production lines
  • Low self-discharge rate
  • Continuous, long-term reliability and lower costs

APPLICATION EXAMPLES

  • Remote control
  • Insulin pump
  • Watch application (digital & analog)
  • Thermometer
  • Smart capsules
  • Toys
  • Calculator
Supplier's Site

Technical Specifications

  Varta Microbattery Inc.
Product Category Batteries
Product Name Silver Oxide Button Cells
Primary Batteries SilverOxide
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Lantern Batteries - 325777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Zinc-carbon (Leclanché)
Specialty Cells Lantern
Voltage 6 volts
View Details
EXTERNAL BATTERY MODULES - EBM FA10214 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 8.5 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details