Varta Microbattery Inc. Lithium Polymer Battery; Battery Voltage Varta 66590711099

Description
LITHIUM POLYMER BATTERY; Battery Voltage:3.7V; Battery Technology:Lithium Polymer; Battery Capacity:570mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:35.4mm; External Height:5.8mm; External Width:35.4mm RoHS Compliant: NA
Datasheet
Description
LITHIUM POLYMER BATTERY; Battery Voltage:3.7V; Battery Technology:Lithium Polymer; Battery Capacity:570mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:35.4mm; External Height:5.8mm; External Width:35.4mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Polymer Battery; Battery Voltage Varta - 66K5997 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Polymer Battery; Battery Voltage Varta
66K5997
Lithium Polymer Battery; Battery Voltage Varta 66K5997
LITHIUM POLYMER BATTERY; Battery Voltage:3.7V; Battery Technology:Lithium Polymer; Battery Capacity:570mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:35.4mm; External Height:5.8mm; External Width:35.4mm RoHS Compliant: NA

LITHIUM POLYMER BATTERY; Battery Voltage:3.7V; Battery Technology:Lithium Polymer; Battery Capacity:570mAh; Battery Size Code:-; Battery Terminals:Connector; External Diameter:35.4mm; External Height:5.8mm; External Width:35.4mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 66K5997
Product Name Lithium Polymer Battery; Battery Voltage Varta
Primary Batteries Lithium Polymer
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10592 -  - AMETEK Programmable Power
Specs
Voltage 12.8 volts
Capacity 9.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details