Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
VARTA MICROBATTERY INC.
3/V100RT -- BATTERY
Varta Microbattery Inc.
Battery
3/V100RT
Description
BATTERY NI-CD 3.6V 80MAH. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
BATTERY NI-CD 3.6V 80MAH. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Battery
15766860
Battery
15766860
BATTERY NI-CD 3.6V 80MAH. FREE 2 YEAR RADWELL WARRANTY
BATTERY NI-CD 3.6V 80MAH. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Batteries
Product Number
15766860
Product Name
Battery
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Lead Acid Batteries
313480
Specs
Lead Acid Batteries
Pure Lead
Application
Floating
Voltage
12 volts
View Details
AgozTech LLC
Zebra MC9300 Scanner Replacement Battery by AGOZ
AG-MC93BTR_ZBR-MC9300-GBSC
Specs
Voltage
4.2 volts
Capacity
6.7 ampere-hr
View Details
Advantech
10.1" Industrial-Grade Tablet with Qualcomm® Snapdragon™ 660 Processor, Android 10/13
AIM-78S-610B20
Specs
Weight
2.16 lbs (0.9800 kg)
View Details
Green Cubes Technology
Lithium SAFEFlex PLUS
Specs
Voltage
25.6 to 83.2 volts
Capacity
315 to 945 ampere-hr
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details