Varta Microbattery Inc. Li-Ion/li-Pol Battery, 3.7V, 1Ah; Battery Technology Varta 56457 201 012

Description
LI-ION/LI-POL BATTERY, 3.7V, 1AH; Battery Technology:Lithium Polymer; Battery Capacity:1Ah; Battery Voltage:3.7V; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:-; External Height:5.3mm; External Width:34.5mm; RoHS Compliant: NA
Datasheet
Description
LI-ION/LI-POL BATTERY, 3.7V, 1AH; Battery Technology:Lithium Polymer; Battery Capacity:1Ah; Battery Voltage:3.7V; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:-; External Height:5.3mm; External Width:34.5mm; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Li-Ion/li-Pol Battery, 3.7V, 1Ah; Battery Technology Varta - 80Y5076 - Newark, An Avnet Company
Chicago, IL, United States
Li-Ion/li-Pol Battery, 3.7V, 1Ah; Battery Technology Varta
80Y5076
Li-Ion/li-Pol Battery, 3.7V, 1Ah; Battery Technology Varta 80Y5076
LI-ION/LI-POL BATTERY, 3.7V, 1AH; Battery Technology:Lithium Polymer; Battery Capacity:1Ah; Battery Voltage:3.7V; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:-; External Height:5.3mm; External Width:34.5mm; RoHS Compliant: NA

LI-ION/LI-POL BATTERY, 3.7V, 1AH; Battery Technology:Lithium Polymer; Battery Capacity:1Ah; Battery Voltage:3.7V; Battery Size Code:-; Battery Terminals:Wire Leads; External Diameter:-; External Height:5.3mm; External Width:34.5mm; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 80Y5076
Product Name Li-Ion/li-Pol Battery, 3.7V, 1Ah; Battery Technology Varta
Primary Batteries Lithium Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
AAA Rechargeable Batteries - 325774 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-zinc
Standard Cylindrical Battery Sizes AAA
Voltage 1.65 volts
View Details