Varta Microbattery Inc. Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta 55625603059

Description
NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:250mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:26.8mm; External Height:20.5mm RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:250mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:26.8mm; External Height:20.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta - 68C4944 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta
68C4944
Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta 68C4944
NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:250mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:26.8mm; External Height:20.5mm RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:250mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:26.8mm; External Height:20.5mm RoHS Compliant: NA

Supplier's Site Datasheet
Battery - 32224374 - Radwell International
Willingboro, NJ, United States
Battery
32224374
Battery 32224374
RECHARGEABLE BATTERY, ROBUST, VOLTAGE 3.6V, NIMH, 250MAH, BUTTON CELL, 2 PIN POSITIVE / 1 PIN NEGATIVE, 20.5X26.8 MM, 3V/250H. FREE 2 YEAR RADWELL WARRANTY

RECHARGEABLE BATTERY, ROBUST, VOLTAGE 3.6V, NIMH, 250MAH, BUTTON CELL, 2 PIN POSITIVE / 1 PIN NEGATIVE, 20.5X26.8 MM, 3V/250H. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Batteries Batteries
Product Number 68C4944 32224374
Product Name Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta Battery
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes Button Cell
Voltage 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details
EXTERNAL BATTERY MODULES - EBM FA10352 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
SAFEFlex GSE Batteries - FBP-1791-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details