Varta Microbattery Inc. Nickel Metal Hydride-Nimh Battery, 4.8V, 80Mah; Battery Voltage Varta COMP-17-3NMH

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 4.8V, 80mAH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:60mAh; Battery Size Code:-; Battery Terminals:PCB Pins; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 4.8V, 80mAH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:60mAh; Battery Size Code:-; Battery Terminals:PCB Pins; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 4.8V, 80Mah; Battery Voltage Varta - 23K3196 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 4.8V, 80Mah; Battery Voltage Varta
23K3196
Nickel Metal Hydride-Nimh Battery, 4.8V, 80Mah; Battery Voltage Varta 23K3196
NICKEL METAL HYDRIDE-NIMH BATTERY, 4.8V, 80mAH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:60mAh; Battery Size Code:-; Battery Terminals:PCB Pins; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 4.8V, 80mAH; Battery Voltage:4.8V; Battery Technology:Nickel Metal Hydride; Battery Capacity:60mAh; Battery Size Code:-; Battery Terminals:PCB Pins; External Diameter:-; External Height:-; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 23K3196
Product Name Nickel Metal Hydride-Nimh Battery, 4.8V, 80Mah; Battery Voltage Varta
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1441-24V - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details