Varta Microbattery Inc. Nickel Metal Hydride-Nimh Battery, 3.6V, 80Mah; Battery Voltage Varta 3N65BCT

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 3.6V, 80mAH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:80mAh; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, 3.6V, 80mAH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:80mAh; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, 3.6V, 80Mah; Battery Voltage Varta - 19C9524 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, 3.6V, 80Mah; Battery Voltage Varta
19C9524
Nickel Metal Hydride-Nimh Battery, 3.6V, 80Mah; Battery Voltage Varta 19C9524
NICKEL METAL HYDRIDE-NIMH BATTERY, 3.6V, 80mAH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:80mAh; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, 3.6V, 80mAH; Battery Voltage:3.6V; Battery Technology:Nickel Metal Hydride; Battery Capacity:80mAh; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 19C9524
Product Name Nickel Metal Hydride-Nimh Battery, 3.6V, 80Mah; Battery Voltage Varta
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Rechargeable Batteries - 1449406 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells 19 (dia.) x 69 mm
Capacity 2.6 ampere-hr
View Details
EXTERNAL BATTERY MODULES - EBM FA00409 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details