Varta Microbattery Inc. 3V Cylindrical - Battery COMP-7 VARTA

Description
Manufacturer: Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 950mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 1 Width: Weight: 0.6 oz
Description
Manufacturer: Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 950mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 1 Width: Weight: 0.6 oz

Suppliers

Company
Product
Description
Supplier Links
3V Cylindrical - Battery - COMP-7 VARTA - Dantona Industries, Inc.
Wantagh, NY, United States
3V Cylindrical - Battery
COMP-7 VARTA
3V Cylindrical - Battery COMP-7 VARTA
Manufacturer: Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 950mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.6 Length: 1 Width: Weight: 0.6 oz

Manufacturer:

Product Category: 3V Cylindrical , Battery

Rechargeable/Non Rechargeable:

Output Voltage: 3V

Capacity: 950mAh

Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR)

Cell Type: Cylindrical

Cell Size:

Number of Cells: 1

Termination style: Pressure

Height: 0.6

Length: 1

Width:

Weight: 0.6 oz

Supplier's Site

Technical Specifications

  Dantona Industries, Inc.
Product Category Batteries
Product Number COMP-7 VARTA
Product Name 3V Cylindrical - Battery
Primary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes Cylindrical
Specialty Cells Nonstandard Cylindrical Batteries
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Rechargeable Batteries - 1834305 - RS Components, Ltd.
Specs
Capacity 3.2 ampere-hr
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details