Varta Microbattery Inc. Nickel Metal Hydride-Nimh Battery, Button, 2.4V, 150Mah; Battery Voltage Varta VKB 55615 602 059

Description
NICKEL METAL HYDRIDE-NIMH BATTERY, BUTTON, 2.4V, 150mAh; Battery Voltage:2.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:- RoHS Compliant: NA
Datasheet
Description
NICKEL METAL HYDRIDE-NIMH BATTERY, BUTTON, 2.4V, 150mAh; Battery Voltage:2.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Metal Hydride-Nimh Battery, Button, 2.4V, 150Mah; Battery Voltage Varta - 06WX2735 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery, Button, 2.4V, 150Mah; Battery Voltage Varta
06WX2735
Nickel Metal Hydride-Nimh Battery, Button, 2.4V, 150Mah; Battery Voltage Varta 06WX2735
NICKEL METAL HYDRIDE-NIMH BATTERY, BUTTON, 2.4V, 150mAh; Battery Voltage:2.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:- RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY, BUTTON, 2.4V, 150mAh; Battery Voltage:2.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 06WX2735
Product Name Nickel Metal Hydride-Nimh Battery, Button, 2.4V, 150Mah; Battery Voltage Varta
Primary Batteries Nickel Metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Speciality Size Rechargeable Batteries - 1351001 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells 18650
Capacity 2.6 ampere-hr
View Details
EXTERNAL BATTERY MODULES - EBM FA10314 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
Capacity 10.5 ampere-hr
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details