Varta Microbattery Inc. Button Rechargeable Batteries 55615602940

Description
Varta 55615602940
Request a Quote
Description
Varta 55615602940
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Button Rechargeable Batteries - 422371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Button Rechargeable Batteries
422371
Button Rechargeable Batteries 422371
Varta 55615602940

Varta 55615602940

Supplier's Site
Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta - 68C4119 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta
68C4119
Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta 68C4119
NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:2.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:5.85mm RoHS Compliant: NA

NICKEL METAL HYDRIDE-NIMH BATTERY; Battery Voltage:2.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:150mAh; Battery Size Code:Button Cell; Battery Terminals:PCB Pins; External Diameter:-; External Height:5.85mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 422371 68C4119
Product Name Button Rechargeable Batteries Nickel Metal Hydride-Nimh Battery; Battery Voltage Varta
Secondary Batteries Nickel-metal Hydride Nickel-metal Hydride
Specialty Cells Coin Cell or Button Cell; V150h
Capacity 0.1500 ampere-hr 0.1500 ampere-hr
Operating Temperature -4 F (-20 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rechargeable Battery Packs - 2889542 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Voltage 3.7 volts
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1481 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details