Varta Microbattery Inc. Battery, Silver Oxide, 303, 1.55V; Battery Voltage Varta 20303101501

Description
BATTERY, SILVER OXIDE, 303, 1.55V; Battery Voltage:1.55V; Battery Size Code:303; Battery Technology:Silver Oxide; Battery Capacity:160mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:5.4mm; External Width:- RoHS Compliant: NA
Datasheet
Description
BATTERY, SILVER OXIDE, 303, 1.55V; Battery Voltage:1.55V; Battery Size Code:303; Battery Technology:Silver Oxide; Battery Capacity:160mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:5.4mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Silver Oxide, 303, 1.55V; Battery Voltage Varta - 55T0790 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Silver Oxide, 303, 1.55V; Battery Voltage Varta
55T0790
Battery, Silver Oxide, 303, 1.55V; Battery Voltage Varta 55T0790
BATTERY, SILVER OXIDE, 303, 1.55V; Battery Voltage:1.55V; Battery Size Code:303; Battery Technology:Silver Oxide; Battery Capacity:160mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:5.4mm; External Width:- RoHS Compliant: NA

BATTERY, SILVER OXIDE, 303, 1.55V; Battery Voltage:1.55V; Battery Size Code:303; Battery Technology:Silver Oxide; Battery Capacity:160mAh; Battery Terminals:Flat Top; External Diameter:11.6mm; External Height:5.4mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 55T0790
Product Name Battery, Silver Oxide, 303, 1.55V; Battery Voltage Varta
Primary Batteries SilverOxide; Silver Oxide
Secondary Batteries Silver Oxide
Standard Cylindrical Battery Sizes 303
Voltage 1.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Speciality Size Batteries - 1835714 - RS Components, Ltd.
Specs
Specialty Cells 1/2 aa
Capacity 1.2 ampere-hr
Depth 1 inch (25.5 mm)
View Details
For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1485 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details