Imao-Fixtureworks Datasheets for Industrial Pins

Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins.
Industrial Pins: Learn more

Product Name Notes
DESCRIPTION These receptacles allow clamping to be detected by sensor. They are made for use with QCWE-series knob-locking fasteners. The sensor reacts when the tip of the fastener pin pushes...
" Heavy duty quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Retractable shaft allows the...
" Pin for the quick change over of fixture plates. Precise locating with simple screw mounting design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability...
Clamping Pins for AMWPD-Q Pneumatic Pull Clamps. Material: Shank: SCM435 steel, Induction hardened (taper seat), (Precision ground) Head: S45C steel, Quenched and tempered (Black oxide finish)
Clamping Pins for QCBA / QCBAS Material S45C steel (electroless nickel plated, quenched and tempered)
Clamping Pins for QCPC / QCOW / QCOWS Material: SUS630 Stainless Steel (Precipitation hardened)
Clamping Pins for QCPC / QCOW / QCOWS Material: SUS630 Stainless Steel (Precipitation hardened)
Clamping Receptacles for QCWE / QCBU Materials: S45C Steel (Electroless nickel plated) or SUS630 stainless steel (Hardened)
Compact & instant magnetic lock. Ideal for frequent changeover of machinery or fixture. Magnet-Lock Clamp reduces your setup time in packaging / printing / food processing machines or assembly /...
Compact & safety mechanical locking. Safety lock type is available. Clamping force: 7 / 15N Shear Strength: 1800N Tensile Strength (at active safety lock): 1800N
Double Tapered Clamping Pins for CP150 Pull Clamping Modules Materials: Body: SCM435 steel, Quenched and tempered (Black oxide finish)
Heavy-duty quarter turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch lever operation. Safe system with high visibility of...
Heavy-duty quarter turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch operation. Safe system with high visibility of Locked/Unlocked...
Hole Holding Clamps provide quick changeover with no tools and high holding capacity by wedge. Ideal for frequent changeover of machinery or fixture. Hole Holding Clamps reduce your setup time...
Mechanical quick zero-point system. Can change and locate various attachments and small/big fixtures by one-touch operation. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by...
Mechanical quick zero-point system. Can change and locate various attachments and small/big fixtures by one-touch operation. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by...
Multipurpose coupling element. Easy clamping / unclamping by quarter turn. Reduce your setup time in packaging / printing food processing machines or assembly / checking fixtures. Clamping force: 90N Shear...
Pin for QCMA Magnetic Lock Clamp. Magnet-Lock Clamp reduces your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Clamping force: 7N Shear strength:...
Pin for the quick change over of fixture plates. Precise locating with simple press fit design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by...
Pin for the quick change over of fixture plates. Precise locating with simple screw mounting design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by...
Pneumatic quick zero point system actuated by spring and air. Due to the wedge mechanism, the pin stables in the clamping position without an air supply. Locating repeatability : 0.02mm...
Pneumatic quick-change system actuated by spring and air. The tapered pin and bushing allow easy operation with excellent repeatability. If the air supply is cut by some reason, the wedge...
Precision quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Locating repeatability : 0.003mm Clamping force...
Secure clamping by ball locking mechanism. High holding capacity by wedge. Stainless steel type is also available for food, medical industries. Clamping force: 30/ 50N
Clamping pin for QLPD Pull Clamps (Standard). Materials: Shank: SCM435 steel, Induction hardened (taper seat), (Precision ground) Head: S45C steel, Quenched and tempered (Black oxide finish)
Clamping Pins for QLPDH Heavy Duty Pull Clamps. Material: Shank: SCM435 steel, Induction hardened(taper seat), (Precision ground) Head: S45C steel, Quenched and tempered (Black oxide finish)
Ideal for tight spaces, these compact snap-in fasteners provide positive locking in quick change applications where there are frequent insertion and removal of a fixture or component. They allow for...
Mounting thread size: M4 to M6. Note: The color could be different from the picture due to the hardening.
Spring pin for fixing the shaft is not supplied.
Supplied With 2 of cone point setscrews(stainless steel), M4×0.7-5L
Supplied With: ・QCPCS QCPCS-SUS 0625-20: 3 of socket-head cap screws(stainless steel), M2×0.4-5L ・QCPCS QCPCS-SUS 0834-20: 3 of socket-head cap screws(stainless steel), M3×0.5-6L
Supplied With: ・QCWES1225-B : 4 of socket-head cap screws(stainless steel), M3×0.5-6L ・QCWES1634-B : 4 of socket-head cap screws(stainless steel), M4×0.7-8L
The tolerance should be within ±0.05 for 6mm-thick plates. The holding force limits the gap between plates within 0.1mm. Supplied With: ・ QCWES1225-16S: 4 of socket-head cap screws(stainless steel), M2×0.4-5L...
These clamping pins are used with QCOWM compact snap-in fasteners. Quickly mounts in a single tapped hole. Material: Stainless Steel.
These heavy-duty ball-locking pins provide positive locking in quick change applications where there is frequent insertion and removal of a fixture. They provide excellent strength with clamping forces up to...