Imao-Fixtureworks Datasheets for Bolts
A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more
| Product Name | Notes |
|---|---|
| BJ730-04006~20032 - Body S45C steel Quenched and tempered (for M4-M8 screw) Black oxide finish BJ730-04006~20032 - Ball SUJ2 steel Heat treated to HRC56-67 BJ730-06113~20127 - Body SCM435 steel Quenched and... | |
| Body - BJ732 Steel (SCM435) Quenched and tempered Case hardened (on radius end) Black oxide finish Body - BJ732-SUS Stainless steel (SUS440C) Case hardened (on radius end) | |
| Body Steel (S45C) Quenched and tempered Black oxide finish | |
| Body Steel (SCM435) Quenched and tempered Black oxide finish Pin Steel (SK95) Black oxide finish | |
| Body Steel Black oxide finish | |
| Type BJ745-08~20 - Body Steel (SCM435) Quenched and tempered (HRC33-39) Black oxide finish Type BJ745-24 - Body Steel (SCM435) Quenched and tempered (HRC23-34) Black oxide finish | |
| SCM440 steel Quenched & tempered Black oxide finished |