Imao-Fixtureworks Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
Body A6N01 aluminum Anodized Natural Carriage/End Plates Die-cast zinc(ZDC2) Chrome plated Shaft S45C steel Black oxide finish Trapezoidal Nut CAC902 copper alloy Screw SCM435 steel Trivalent chromate Dustproof Sheet SUS304H...
Body A6N01 aluminum Anodized Natural Carriage End Plates Die-cast zinc (ZDC2) Chrome plated Shaft S45C steel Black oxide finish Trapezoidal Nut CAC902 copper alloy Screw SCM435 steel Trivalent chromate Dustproof...
Body A6N01 aluminum Anodized Natural Carriage End Plates Die-cast zinc (ZDC2) Chrome plated Shaft S45C steel Black oxide finish Trapezoidal Nut CAC902 copper alloy Screw SCM435 steel Trivalent chromate Dustproof...
Body A6N01 aluminum Anodized Natural Carriage/End Plates Die-cast zinc(ZDC2) Chrome plated Shaft S45C steel Black oxide finish Trapezoidal Nut CAC902 copper alloy Screw SCM435 steel Trivalent chromate Dustproof Sheet SUS304H...
Body A6N01 aluminum Anodized Natural Carriage/End Plates ZDC2 die-cast zinc Chrome plated Shaft S45C steel Black oxide finish Trapezoidal Nut CAC902 copper alloy Screw SCM435 steel Trivalent chromate Dustproof Sheet...