Imao-Fixtureworks Datasheets for Knobs (industrial)
Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors, and finishes.
Knobs (industrial): Learn more
| Product Name | Notes |
|---|---|
| Body Aluminum alloy (AC4B) Buffed finish | |
| Body Aluminum alloy(AC4B) Buffed finish | |
| Body Gray cast iron (FC200) Chrome plated finish | |
| Body Gray cast iron (FC200) Powder baked finish Black | |
| Body Stainless steel (SCS13A) Electropolished | |
| Body Stainless steel(SCS13 equivalent to SUS304) Electropolished Stud Stainless steel (SUS303) | |
| Body Stainless steel(SCS13 equivalent to SUS304) Sand blasting finish | |
| Body Stainless Steel(SUS303) | |
| Body Stainless steel(SUS303) Electropolished | |
| Feature Comes with STK-NT knob. | |
| Feature Five elastomer-coated lobes provides soft-touch gripping for comfortable operations. Technical Information Working temperature : 0°C to 80°C | |
| Feature Knobs with a stainless-steel stud are perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Technical Information Working temperature : Between -30°C and 130°C | |
| Feature Similar to LK LS Wing Knobs, but with longer boss. Technical Information Working temperature : -30°C to 130°C | |
| Features The polyamide self-locking insert provides easy press-fit mounting on a plain shaft and allows preventing the knobfrom getting loose through successive receipt of vibrations. No need to thread a... | |
| Features A hex-wrench socket is provided at the end of the shank for installation Elastomer coating helps to dampen vibrations. | |
| Features A setscrew hole is provided on the side of the knob for installation. Resistant to acids, alkalis and greases. KGP, KGI with a indicator and graduations. (laser-processed) | |
| Features Can be tightened with the specified torque. The spring and the balls inside provide a touch of click when the knob reached to the specified torque at the tightening... | |
| Features Comes with a revolving handle Technical Information Working temperature : Between -20°C and 110°C | |
| Features Control knob with integrated digital position indicator Lightweight and compact Using a shaft sleeve allows accepting a shaft of 8mm, 10mm or 12mm diameter Magnified display | |
| Features Diamond-cut knurling provides firm, comfortable gripping The specially knurled insert minimizes local stress and provides superior torque transmission Technical Information Working temperature : Between 0°C and 90°C | |
| Features Elastomer coating helps to dampen vibrations. Push-fit handle that can accept a standard steel bar finished to h9 tolerance. Technical Information Working temperature : Between 0°C and 80°C | |
| Features Elastomer coating helps to dampen vibrations. Push-fit handle that can accept a standard steel bar finished to h9 tolerance. Symbol-mark labels as shown below can be sticked to the... | |
| Features Ideal for food processing machines and washing machines. | |
| Features Knob that is designed for security. The flange is ultrasonically welded into the lobe cap, to prevent the penetration of dirt, dust or liquid. | |
| Features Knobs with a stainless-steel insert or stud are perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Chrome-plated style is resistant to abrasion, friction, sea... | |
| Features Knurled O.D. for better gripping. Comes with an Elesa mini revolving handle that allows rapidly rotating the knob with ease. Technical Information Working temperature : Between 0°C and 90°C... | |
| Features OTLK enables one-touch locking and unlocking of spindle. Locking and unlocking of spindle can be perceived with click. Red and blue colors indicate whether spindle is locked or unlocked. | |
| Features Perfect for heavy torque applications. Technical Information Working temperature : Between -20°C and 110°C | |
| Features Perfect for use in fixing a panel board. | |
| Features Removable boss cap | |
| Features Solid design is perfect for use in application which emphasizes hygienic factors. Plastic knobs with stainless steel insert and stud are suitable for use on machines or equipment where... | |
| Features The plastic pad allows clamping a soft-material workpiece. Comes with a STK-N knob. The knob is glued to the screw. | |
| Features The STK-AE type is self-extinguish. (UL94V-O certified). | |
| Features The stud has a hex socket at the end for tightening with a hex wrench. The elastomer coating helps to dampen vibrations from the machine and reduce fatigue. Technical... | |
| Features The type is perfect for use on food processing machines, or equipment which emphasizes hygienic factors. Technical Information Working temperature : Between - 30°C and 130°C | |
| Features These knobs accept commercially available screws or nuts. Technical Information Working temperature : Between -30°C and 90°C | |
| Features These knobs accept commercially available screws or nuts. Technical Information Working temperature : Between -30°C and 130°C. | |
| Features This product is suitable with spindles in any position by its gear mechanism. Designed to comply with the IP65 protection class. Comes with a PDA PLASTIC DIAL INDICATORS FOR... | |
| Features Use in hot or highly humid circumstances can deteriorate the plastic material properties. | |
| Knob Aluminum alloy (ADC12 Baked finish Silver gray | |
| Knob Aluminum alloy(ADC12) Baked finish Silver gray | |
| Technical Information Working temperature : -20°C to 110°C | |
| Technical Information Working temperature : Between - 20°C and 110°C | |
| Technical Information Working temperature : Between -20°C and 110°C | |
| Technical Information Working temperature : Between -30°C and 130°C | |
| Technical Information Working temperature : Between -30°C and 90°C | |
| Type BJ750 -**001N - Body Steel (S45C) Black Oxide Type BJ750 - **101N - Body Steel (S45C) Chrome Plated Type BJ750 - **201N - Body Stainless Steel (SUS303) | |
| The polyamide self-locking insert provides easy press-fit mounting on a plain shaft and allows preventing the knobfrom getting loose through successive receipt of vibrations. No need to thread a shaft. | |
| The polyamide self-locking insert provides easy push-fit mounting on a plain shaft and allows preventing the knob from getting loose through successive receipt of vibration. No need to thread a... | |
| The self-locking knob provides easy push-fit mounting on a standard bright steel bar finished to h9 tolerance. Working temperature : Between -20°C and 110°C | |
| "R" and "L" at the end of the part number stands for "Clockwise" and "Counterclockwise" respectively. Working temperature : Between 0°C and 100°C Comes with a PD Plastic Dial Indicator. | |
| A slightly tapered tapped hole in the knobs provides positive lock. If an adhesive agent is applied, it should be adaptive to the ABS plastic. Use in hot or highly... | |
| Comes with a PD Plastic Dial Indicator. Working temperature : Between 0°C and 100°C | |
| Concave face provides a comfortable and solid gripping, for greater torque. Cap is available in colors other than black on request (orange, gray, yellow or light blue). Use in hot... | |
| Concave wings for comfortable finger gripping. Working temperature : Between -30°C and 130°C The cap can be removed easily by inserting a bolt into the knob from the bottom to... | |
| Designed for use on machines or equipment where frequent cleaning is required for hygienic reasons. Knobs with a stainless-steel insert or stud are perfect for use on food processing machines,... | |
| Dimensions are subject to slight variations due to buffed finish. | |
| Elastomer coating helps to dampen vibrations, for comfortable gripping. Working temperature: Between 0°C and 90°C | |
| Elastomer coating helps to dampen vibrations. Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature : Between -20°C and 80°C | |
| Elastomer coating helps to dampen vibrations. Working temperature: Between 0°C and 80°C | |
| Four concaves on the elastomer-coated diameter provide soft-touch gripping for comfortable operations. A hole provided in the bottom allows for ball and spring snap mechanism. Removable boss cap. Six choices... | |
| Insert a bar between the prongs for maximum leverage and holding force. | |
| Perfect for food processing machines, washing machines, etc. Increased knob height allows for excellent grip | |
| The reamed and tapped blind types are perfect for use on food processing machines, washing machines, etc. | |
| The reamed type(and) has a prepared hole on the side of the hub for machining of a fixing-pin hole. Use in hot or highly humid circumstances can deteriorate the plastic... | |
| The two-hands feature allows precisely reading the number of revolutions. Working temperature ranges from - 20°C to 60°C. The plastic window can be blurred with steam that will be caused... | |
| Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature : Between -30°C and 130°C | |
| Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working temperature: Between -20°C and 110°C for type Between -30°C and 130°C for type | |
| Working temperature : Between -20°C and 110 °C for LKF and LKK type, Between -20°C and 90°C for type | |
| Working temperature : Between -20°C and 110°C |