Imao-Fixtureworks Datasheets for Handles and Pulls (industrial)
Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more
| Product Name | Notes |
|---|---|
| Body & Lever Ductile cast iron (FCD450) Powder baked finish Black | |
| Body - RD1-N / RD1 Aluminum (A6N01S) Anodized finish Satin finish Natural matte Black matte Body - RD1-G Aluminum (A6N01S) Powder coated finish Gray white Body - RD5 Steel (SUM22L)... | |
| Body - RD2-N, RD2-B, RD4-N, RD4-B Aluminum(A6N01S) Anodized finish Satin finish Natural matte Black matte Body - RD2-G, RD4-G Aluminum(A6N01S Powder coated finish Gray white | |
| Body - RD3-N, RD3-B Aluminum (A6N01S) Anodized finish Satin finish Natural matte Black matte Body - RD3-G Aluminum (A6N01S) Powder coated finish Gray White | |
| Body -MH4, MH5 Aluminum(A6N01S) Anodized finish Satin finish Black matte Body - MH4-S, MH5-S Steel(SUM22L Hard chrome plated finish Satin finish Natural matte | |
| Body / Lever Steel(SUM22L) Powder coating Black Locking Element Steel(SUM22L) Black oxide finish Knob Phenolic plastic Black | |
| Body Ductile cast iron (FCD450) Coated with anticorrosive oil | |
| Body/Pin S45C steel Black oxide finished Piston SCM440 steel Black oxide finished HRC50-55 Cam Handle Die-cast zinc Chrome plated Feature The built-in disc spring prevents loosened locking. | |
| Body Aluminum (A6N01S) Anodized finish Natural or black matte | |
| Body Aluminum (A6N01S) Anodized finish Satin finish Natural matte Black matte | |
| Body Aluminum(A6N01S) Anodized finish Natural or black matte | |
| Body Aluminum(A6N01S) Anodized finish Satin finish Black matte | |
| Body Aluminum(A6N01S) Anodized finish Satin finish Natural matte Black matte | |
| Body Glass-fiber reinforced polyamide plastic Gray Black Insert Brass | |
| Body Stainless steel (SUS303) | |
| Body Stainless steel(SUS303) | |
| Body Stainless steel(SUS303) | |
| Body Steel (S45C) Black oxide finish Piston Steel (SK95) Quenched and tempered Black oxide finish Locking Pin Steel (S45C) Quenched and tempered Black oxide finish Handle Steel (SCM440) Quenched and... | |
| Body Steel (SCM421) (RL400:Steel(S35C)) Black oxide finish Lever Steel (SUM22L) Black oxide finish Hub Steel(SUM22L) Carburized-hardened Black oxide finish Heat treated to Rc58-63 | |
| Body Steel (SUM22L) Chrome plated finish | |
| Body Steel(SUM22L) Chrome plated finish | |
| Body Steel(SCM435) Quenched and tempered Black oxide finish Ball Knob Phenolic plastic | |
| Body Steel(SUM22) Hard chrome plated | |
| Feature Easy snap-in installation. Technical Information Working temperature : Between 0°C and 80°C | |
| Feature Ergonomic design provides comfortable gripping. Safety design : unless the handle is pressed down, it does not work. | |
| Feature Provided with a hex. wrench hole at the end of the shank for installation. Technical Information Working temperature : -20 to 90°C | |
| Feature The clamp clicks when clamping is done. Perfect for clamping of a small part, and for use in limited space Designed for fingertip handle operation The handle is lockesd... | |
| Feature The handle position of Stud-type Cam Handles can be set to a desired direction. | |
| Feature The handle position of Stud-type Compact Cam Handles can be set to a desired direction. | |
| Feature The large thread size and long lever can generate a heavy tightening force even with a light load. | |
| Feature The long handle facilitates clamping operation. The handle is locked at the unclamping position. Uses a snap-on system (double locking) | |
| Feature These handles comply with the IEC standard for the 19" rack Technical Information Working temperature : -30 to 130°C | |
| Features A hex. wrench hole is provided at the end of the stud, for installation | |
| Features By its unique cam design, the handle clicks at clamping end. Compared to conventional cam handles, this product has higher resistance against vibration. The handle position of Stud-type Cam... | |
| Features Cam Handles are designed for quick, easy clamping and unclamping just by setting down and raising the handle. The handle position of Adjustable Stud-type Cam Handles can be set... | |
| Features Collapsible handle that is self-locking in both extended and folded positions. | |
| Features Easy snap-in installation. The type is self-extinguish. (UL94V-O certified. | |
| Features Embedded counterweight makes the handle balanced. Glass fiber added for greater material strength. Comes with a RG handle Technical Information Working temperature : Between -20°C and 110°C | |
| Features Ergonomic design for comfortable gripping Knurled hub for easier initial tightening Push button is available in black, gray, yellow, light blue, or red on request. | |
| Features Ergonomic design for comfortable gripping Removable boss cap Adaptable for click positioning applications with use of a ball and a spring CLB (Ball and spring are sold separately) Six... | |
| Features Perfect for use in hygienic environments. | |
| Features Protective cap is attached by press-fit into the handle, so it does not gather dust and dirt. All made from stainless steel, for excellent corrosion resistance. Perfect for use... | |
| Features Push-fit handle that can accept a standard steel bar finished to h9 tolerance. Technical Information Working temperature : Between - 20°C and 110°C for type PG, Between 0°C and... | |
| Features Ribbed structure for heavy-duty applications. A hub cap(adhesive seal)comes with BCH-R and BCH-F and handles. Technical Information Working temperature : Between 0°C and 90°C | |
| Features Self-extinguishing handles are UL94V-O certified. | |
| Features The curved line of handle provides comfortable gripping. ECL style has a knurled adjustment ring that allows adjusting clamping force and handle-operating position when turned. No tool needed for... | |
| Features The elastomer coating helps to dampen vibrations from the machine and reduce fatigue. Technical Information Working temperature : 0 to 80°C | |
| Features The handle has finger grips. The handle of TR1-118S-PA snapfastens at both open and closed positions. The handle of TR1-118R-PA comes with internal spring which pulls it back to... | |
| Features The handle is adjustable. Handle that allows setting a desired tightening torque. When the desired torque is reached, the handle clicks to indicate completed tightening. | |
| Features The RG, RG-N, and NG-N-SUS types are provided with a hex. wrench hole at the end of the shank for installation. The RGS type is provided with a hex. | |
| Features The shanks can come off the handle if pulled strongly in a horizontal direction | |
| Features Use in hot or highly humid circumstances can deteriorate the plastic material properties. | |
| Features Use two self-tapping screws (nominal dia. 3.5mm, not furnished)for installation. Chrome-plated style is resistant to abrasion, friction, detergents, acetone, ethyl alcohol and chlorine solution. | |
| Handle - AG1 Glass-fiber reinforced polyamide plastic Black matte Handle - AG2 Aluminum (A6N01S) Anodized Satin finish Natural matte Black matte Gray matte | |
| Handle - MH6-N / MH9-N Aluminum (A6N01S) Anodized finish Satin finish Natural | |
| Handle(with Spring-Steel Insert) Polyvinyl chloride plastic Black Cover Cap Steel Nickel plated finish | |
| Handle Aluminum (A6N01S) Anodized finish Satin finish Natural matte Shank Die-cast aluminum alloy (ADC10) Coating finish Black matte | |
| Handle Aluminum(A6N01S) Anodized finish Satin finish Natural matte B lack matte | |
| Handle Aluminum(A6N01S) Anodized finish Satin finish Natural matte Shank Aluminum(A6N01S) Anodized finish Anodized finish Satin finish Black matte | |
| Handle Aluminum(A6N01S) Anodized finish Satin finish Natural, black or gray matte Shank Glass-fiber reinforced polyamide plastic Black matte | |
| Handle Aluminum(equivalent to JIS6NO1) Black matte | |
| Handle DC1 die-cast zinc, Painted MKF MKR Black, orange, silver or red Locking Element Steel (SUM22L) Black oxide finish | |
| Handle Die cast zinc (ZDC1) Silver painted Locking Element Steel (SUM22L) Black oxide finish Stainless steel(SUS303) | |
| Handle Die-cast aluminum alloy (ADC10) Black matte Tray Die-cast aluminum alloy (ADC10) Natural | |
| Handle Glass-fiber reinforced polyamide plastic Black matte Cover Cap Polyester plastic Glossy Finish Black, orange, gray, yellow, light blue or red | |
| Handle Glass-fiber reinforced polyamide plastic Black matte Insert & Bushing Brass Stud Steel (SUM22L) Zinc plated finish | |
| Handle Plastic Black Insert Steel Cover Cap Plastic Black Insert Cap Steel | |
| Handle Polypropylene plastic Black Insert Brass (C3604B) (BG type) Stainless steel(SUS303)(BG-SUS type) | |
| Handle Polypropylene plastic Black Shank Steel(SUM22) Chrome plated | |
| Handle S45C steel Black oxide finish Ball Knob ABS resin Black Shaft SCM435 steel Quenched and tempered Black oxide finish | |
| Handle Stainless steel (SUS304) Shank Glass-fiber reinforced polyamide plastic Black matte Insert Brass (C3601) | |
| Handle Stainless steel (SUS303) Screw & Washer Stainless steel(SUS304) | |
| Handle Stainless steel (SUS304) Shank Glass-fiber reinforced polyamide plastic Black matte Insert Brass(C3601) | |
| Handle Stainless steel (SUS304) Shank Aluminum (A6N01S) Anodized finish Satin finish Black matte Mounting Screw, Nut & Washer Stainless steel (SUS304) | |
| Handle Stainless steel(SCS13 equivalent to SUS304), electropolished finish Chrome plated finish Locking Element Stainless steel(SUS303) | |
| Handle Stainless steel(SUS304) Shank & End Cap Glass-fiber reinforced Polyamide plastic Black matte Insert Steel(SUM22L) Zinc plated finish | |
| Handle ZDC1 die-cast zinc, painted black, orange, silver or red ZDC1 die-cast zinc, chrome plated finish Locking Element SUS303 stainless steel | |
| Handle ZDC1 die-cast zinc, Painted Black, orange, silver or red Locking Element Steel (SUM22L) Black oxide finish | |
| Handle ZDC1 die-cast zinc Black or orange coated Locking Element UM22L steel, black oxide finished or, SUS303 stainless steel | |
| Hub Steel (S45C) Black oxide finish | |
| Knob Polyamide plastic Glossy Finish Black Arm Steel(SS400) Hard chrome plated finish Satin finish OGL Silver matte Stainless steel(SUS303) | |
| Stem SCM435 steel Quenched & tempered Black oxide finished Locking Nut S45C steel Black oxide finished Handle S45C steel Quenched & tempered QLTL-RL Black oxide finished | |
| Technical Information Working temperature : Between -20°C and 110°C | |
| Technical Information Working temperature : Between -30°C and 130°C | |
| Technical Information Working temperature max.130°C min.-30°C | |
| Tray Aluminum(A6N01S) Anodized finish Satin finish Natural | |
| LL-C / LL-R / LL-T Hub Steel(S45C) Melamine coated finis Black Lever Arm Steel(SS400) Melamine coated finis Black Knob ABS plastic Black LL-R-SUS Hub Stainless steel(SUS303) Lever Arm Stainless steel(SUS303)... | |
| All FR handles can be folded in 360° directions by loosening the shank. A hex. wrench hole is provided at the shank end of the handles, for installation. Do not... | |
| Arched design for better gripping Six choices of cap color. Working temperature: Between ー30°C and 130°C Use in hot or highly humid circumstances can deteriorate the plastic material properties. A... | |
| Can be mounted on diameters of 300mm to 600mm. Working temperature : Between 0°C and 80°C Use in hot or highly humid circumstances can deteriorate the plastic material properties A... | |
| Easier Operation with Projected Button Handle Die cast zinc(ZDC1) Black coated Locking Element Steel(SUM22L) Black oxide finish | |
| Ergonomic design provides comfortable gripping. Working temperature : Between ー 30°C and 130 °C Use in hot or highly humid circumstances can deteriorate the plastic material properties | |
| Four self-tapping screws ( nominal dia. 3.5mm, 20mm long ) are included. Easy-to-install flush pull handle that has a cavity to provide safe and secure grip. Use in hot or... | |
| Low-profile straight design Replaceable lever | |
| Push-fit handle that can accept a standard steel finished to h9 tolerance. Elastomer coating helps to dampen vibrations. | |
| Removable cap. Adaptable for click positioning applications with use of a ball and a spring(sold separately) Use in hot or highly humid circumstances can deteriorate the plastic material properties. Working... | |
| Ribbed structure for heavy-duty applications. Working temperature : Between 0°C and 80°C Use in hot or highly humid circumstances can deteriorate the plastic material properties A hub cap and a... | |
| Silver ions added to the polyamide plastic help to deaden sundry germs to inhibit their development. After cleaning, the antibacterial properties remain unchanged. Perfect for installation on equipment and instruments... | |
| The FLS type is provided with a setscrew hole and comes with a hex. socket setscrew. The FLR type is provided with a locking-pin hole. | |
| The knob is pressed onto the arm and glued. Working temperature: Between ー20°C and 110°C | |
| Tightening the screws inside the shanks prevents the handle from rotating Recommended screw torque : 15N Shank caps are available in 6 colors. A body and caps are not supplied... | |
| Use two self-tapping screws nominal dia. 2.9mm, 9.5mm long for installation Use in hot or highly humid circumstances can deteriorate the plastic material properties. Cover caps are available in 6... |