Imao-Fixtureworks Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Features Designed for analog-digital double reading Exclusive handwheels(SHK, SHKP are available in 4 sizes. Counterrotating allows counting down the displayed value. | |
| Features Designed to comply with the IP65 protection class. This indicator that indicates spindle revolution is suitable with spindles in any position. The window is ultrasonically welded to the housing,... | |
| Features Designed to comply with the IP67 protection class. The window is ultrasonically welded to the housing, for excellent splashproof construction. Technical Information Working temperature : Between 0°C and 100°C... | |
| Allowable revolution speed : 300 min These indicators can mount onto Indicator Handwheels, Indicator Knobs, or Knurled Indicator Knobs. The two-hands feature allows precisely reading the number of revolutions. Working... |