Imao-Fixtureworks Datasheets for Handwheels
Handwheels are manually-operated devices that revolve around an axis. They are used to adjust machinery and control access to compartments.
Handwheels: Learn more
| Product Name | Notes |
|---|---|
| Feature Handwheel of 250mm or greater diameter has finger grips | |
| Features Comes with a revolving fold-away handle. | |
| Features Comes with an handle. Screwed-in levers. Technical Information Working temperature : Between -20°C and 110°C | |
| Features Comes with an RG revolving handle. | |
| Features Nearly one-third as heavy as steel handwheels. Comes with a SFR revolving fold-away handle. | |
| Features Resistant to impact shock, and many acids alkalis and greases. Ergonomically designed rim provides a more comfortable grip. The boss hole can be covered easily with attached center cap... | |
| Features Resistant to impact shock, and many acids, alkalis and greases. Ergonomically designed rim provides a more comfortable grip. The boss hole can be covered easily with a attached center... | |
| Features Resistant to impact shock, and many acids, alkalis and greases. Finger grips are provided. The boss hole can be covered easily with an attached hub cap by press-fit. Technical... | |
| Features Tensile strength of material : 250N/m㎡ or more | |
| Features The solid design is resistant to impact shock. Handwheel of 125mm or greater diameter has finger grips. | |
| Handwheel Aluminum alloy(AC4B) Buffed finish | |
| Handwheel Aluminum alloy(AC4B) Buffed finish | |
| Handwheel Glass-fiber reinforced acetal Black Hub Cast iron Phosphate finished Hub Cap Aluminum (A1080P) Silver matte Handle Polyamide plastic Black | |
| Handwheel Stainless steel (SUS303) | |
| All made from stainless steel, for excellent corrosion resistance. Perfect for use on food processing machines, washing machines and the like. | |
| Comes with an ER-S revolving handle Center Caps are available for applications without a indicator | |
| Ideal for marine machines, food processing machines and the like NDA handwheels are not provided with a handle-mounting tapped hole. | |
| NRP - without Handle RP-ER - with revolving handle | |
| RG Revolving handles are used as the grips of PDH. Comes with a PD Plastic Dial Indicator. "R" and "L" at the end of the part number stands for "Clockwise"... | |
| The rim has finger grips. Neither NS nor NBShandwheels are provided with a handle-mounting hole. |