Imao-Fixtureworks Datasheets for Machining Clamps

Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available.
Machining Clamps: Learn more

Product Name Notes
" Heavy duty quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Retractable shaft allows the...
Base / Fixed Jaw Steel (SNCM420) Case hardened Precision ground Black oxide finish HRC 50~60
Base / Movable Support Steel (SNCM420) Case hardened Precision ground Black oxide finish HRC50~60 Jaw Steel (SNCM420) Case hardened Precision ground HRC50~60
Body/Jaw Carrier Steel (SCM440) Quenched and tempered Black oxide finish Jaw Steel (SCM440) Quenched and tempered Black oxide finish Precision ground (ground style only) T-Slot Nut Steel (S45C) Black oxide...
Body Induction hardened (Sliding part) Black oxide finish Steel(SNCM439)
Body Material: FCD450 cast iron Finish: Black Powder baking Jaw Material: S50C steel Heat treat: Quenched and tempered Finish: Black oxide
Body Material: SKD61 steel Heat treat: Quenched and tempered Hardness: Rc48-52 Jaw Material: SKD61 steel Heat treat: Quenched and tempered Finish: Black oxide Hardness: Rc48-52 Spring Material: SUS302 Stainless steel...
Body S17C Steel Carburized-hardened Precision ground Black oxide finish HRC40~45 Clamping Jaw SKD12 Steel Carburized-hardened Black oxide finish HRC40~45 Screw SCM440 steel Black oxide finish HRC 30~45
Body S45C steel Black oxide Screw SCM435 steel Quenched and tempered Black oxide
Body SCM435 steel Quenched & tempered Black oxide finish Precision ground
Body Steel (S45C) Black oxide finish
Body Steel (S45C) Quenched and tempered Black oxide finish
Body Steel (SCM440) Quenched and tempered Black oxide finish Sliding Nose Steel (SCM440) Induction hardened (clamping face) Black oxide finish Precision ground (ground style only) T-Slot Nut Steel (S45C) Black...
Body Steel Black oxide finish
Body SUM24L Steel Black oxide finish Cam cylinder SCM440 steel Black oxide finish HRC39~45 Tapered Plunger SCM440 steel Fluoroplastic coated HRC52 Spring SWP
Cam SCM440 steel Quenched and tempered Black oxide finish Piston S45C steel Quenched and tempered Black oxide finish Handle S45C steel Black oxide finish Ball Knob ABS resin Black
Can clamp external or internal form of the workpiece by using machinable jaws! Perfect for irregular-shaped workpiece and low-profile workpiece! This unique clamp eliminates the need to make a complicated...
Clamp Body Steel (SCM455) Quenched and tempered Black oxide finish Precision ground Holder Steel (S45C) Black oxide finish
Clamp the workpiece from bottom. Ideal for 5-Axis Machining. Machining surfaces are fully open for the cutting tool. Actuated by: Wrench, Impact wrench, Robotized nut runner at hex screw Clamping...
Clamping Bar for QLRC/ QLRCF Thrust Clamps. Materials: Arm: S45C steel, Chrome plated Ball Knob: Black ABS resin
Clamping screw for CP150, 151 and 152 Modular Pull Clamps. Can be used for only clamping the workpiece. Materials: Body: SCM435 steel, Quenched and tempered (Black oxide finish)
Clamping Screws for PTPD Block Pull Clamp Materials: Body: SCM435 steel, Quenched and tempered (Black oxide finish)
Clamping Screws for QLPD Pull Clamps (Standard) Materials: Body: SCM435 steel, Quenched and tempered (Black oxide finish)
Clamping Screws for QLPDH Heavy Duty Pull Clamps. Materials: Body: SCM435 steel, Quenched and tempered (Black oxide finish)
Clamping stroke is long by thrusting of clamping bar and can clamp recessed part. (For horizontal use) Can hold workpiece by a clamping bar with easy handle swing operation. (Note:...
Clamping stroke is long by thrusting of clamping bar and can clamp recessed part. (Vertical mount) Can hold workpiece by a clamping bar with easy handle swing operation. (Note: Clamping...
Clamping the workpiece from the bottom without tool interference! Perfect for machining from 5 sides! Can work as mechanical zero point clamping system with 0.005mm repeatability! IMAO Modular Pull Clamping...
Compact & strong side clamp. The jaw moves down and pushes the workpiece downward to prevent being lifted. Clamping force: 7 to 30 kN. Jaw height: 25 to 45 mm.
Compact ID holding clamps for machining. Can hold 8 - 22mm ID of the workpiece. This unique clamp eliminates the need for complicated fixture and provides simple workholding. Clamping force:...
Compact manual hold-down clamps with fingertip handle. Easy Operation Clamping spindle moves along with handle operations of up-down. Secure Clamping The handle clicks at the clamping end. Clamping Force: 10N,...
Compact manual push-pull hold down toggle clamps whose handle clicks at the clamping end. Easy Operation Clamping bar moves along with push-pull operating handle. Secure Clamping The handle clicks at...
Compact manual push-pull toggle clamps whose handle clicks at the clamping end. For low profile clamping. Easy Operation Clamping bar moves along with push-pull operating handle. Secure Clamping The handle...
Compact OD clamp with machinable jaw! Perfect for small / irregular-shaped workpiece. This unique clamp eliminates the need for complicated fixture and provides simple workholding. Materials: Body: S45C steel (Black...
Compact OD clamp with machinable jaw. Perfect for clamping small / irregular-shaped workpiece. This unique clamp eliminates the need for complicated fixture and provides simple workholding. Clamping force: 2500 to...
Feature Precision Thrust Clamps can clamp at the same position by precise projection of clamping bars. Spring-loaded clamp provides constant clamping force. The handle clicks to indicate completed clamping.
Features The wedge construction allows easily exerting high clamping force just with turns of a hex wrench. Fastening with one bolt makes these clamps ideal for quick setup and part...
Features Can be installed to T-slots. The jaw provides downward force to prevent part lift. The clamping jaw has both a smooth surface for machined workpieces and a serrated clamping...
Features Can be Machinable to the contours of parts of different shapes. Can hold two parts with equilateral clamping action by using a hex wrench. Simple and compact design permits...
Features Can be Machinable to the contours of parts of different shapes. Simple and compact design permits multiple-parts holding arrangement. Can hold two parts with equilateral clamping action by using...
Features Can hold two parts with equilateral clamping action by using a hex wrench. Simple and compact design permits multiple-parts holding arrangement.
Features Can hold workpieces on an inside diameter. Perfect for multiple-parts holding arrangement. Using hydraulic pull cylinders to clamp instead of using hex wrench's allows automation. Can be machinable to...
Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details...
Features Simple and compact design is perfect for clamping thin workpieces. The knife edge of MBSC-A allows firm clamping. MBSC-B and MBSC-C are perfect for clamping the workpiece on its...
Features Simple and compact design permits multiple-parts holding arrangement. Can hold two parts with equilateral clamping action by using a hex wrench.
Features Single action Application Example Clamping block for hydraulic operation. Use as a substitute for the manual clamping blocks. Clamping block for hydraulic use of Modular Vises.
Features The eccentric cam screw provides fast and strong clamping. The simple design keeps cost low and the small size allows more parts per load Perfect for clamping thin workpieces.
Features The slotted hole design is perfect for use on machine tables with tapped holes. The jaw provides downward force to prevent part lift. The clamping jaw has both a...
Features The wedge construction allows easily exerting high clamping force just with turns of a hex wrench. Fastening with one bolt makes these clamps ideal for quick setup and part...
Heavy duty Manual Pull Clamp for quick workpiece setup. Spiral cam provides quick clamping just by turning the handle. Dedicated clamping pin or clamping screw are available (Part No. PTPDH-X,...
ID holding clamps for machining. For holding 19.5 to 36mm (0.77"" to 1.42"") ID. This unique clamp eliminates the need for complicated fixture and provides simple workholding. Clamping force: 2000...
Low-profile cam edge clamp for quick workpiece setup. Spiral cam provides quick clamping just by turning the handle. The jaw pushes workpiece forward and downward with max 6000N. The minimum...
Machinable Clamp Arms for QLSW Swing Clams. Material: Body: S45C steel (Black oxide finish)
Machinable jaw for external form clamping. To be used with CP125 Form Holding Clamps. This machinable jaw clamp any shape of workpiece. Diaphragm clamping mechanism allows securely clamp a part...
Machinable jaw for internal form clamping. To be used with CP125 Form Holding Clamps & CP127B Tapered Screws. This machinable jaw clamp any shape of workpiece. The tapered screw expands...
Manual pull clamp for quick workpiece setup without screws. Spiral cam provides quick clamping just by turning the handle. Dedicated clamping pin or clamping screw are available (Part No. PTPD-M/...
Manual Push Clamp. The piston projects to clamp workpiece by turning cam handle. Loosening cam handle let the piston unclamp by spring force. A tip can be fitted to the...
Manual retractable clamp for quick workpiece setup. (Cam handle type - space saving handle operation) The arm retracts for loading/unloading workpiece. Cam handle provides quick clamping with downward pressure just...
Manual side clamp with double jaws Hard jaws push the workpiece downward to prevent being lifted. The jaws swivel to adjust the rough surface. Clamping force: 15 to 38kN Available...
Manual side clamp with single jaw Hard jaw pushes the workpiece downward to prevent being lifted. Ideal for clamping rough surface. Clamping force: 15 to 46kN Available in 4 sizes.
Manual swing clamp for quick workpiece setups without using tools. (Adjustable handle type - strong clamp) The clamp arm swings into position over the workpiece and clamps straight down just...
Manual swing clamp for quick workpiece setups without using tools. (With or Without Handle) The clamp arm swings into position over the workpiece and clamps straight down just by turning...
Manual swing clamp for quick workpiece setups without using tools. The clamp arm swings into position over the workpiece and clamps straight down just by turning the handle. Spiral cam...
Manual toe clamp with low-profile jaw. The jaw moves down and pushes the workpiece downward to prevent being lifted. Available with serrated jaw and ground jaw. Clamping force: 4 to...
Modular Pull Clamping System - ""Single machining setup"" and ""Quick fixture changing"" Clamp workpiece from the bottom without tool interference! Perfect for machining from 5 sides! Can work as mechanical...
Modular Pull Clamping System Hook Type Hook-shaped clamping screws enable to hang workpiece before clamping! Quick and safety workpiece setup in horizontal machining. Clamping Force of Module: 8 to 25kN...
OD clamp with machinable jaw. Perfect for clamping irregular-shaped workpiece! Can be used on VMC, HMC and lathe. This unique clamp eliminates the need for complicated fixture and provides simple...
One-touch edge clamp for quick workpiece setup. Spiral cam provides quick and secure clamping with max 5000N. Ideal for machining fixture. Clamping force: 2500 to 5000N Allowable Operating Load of...
Self-Centering Vise The jaws move toward the center. This always provides stable workpiece centering settings. Ideal for 5-axis machining. Two Choices of Jaw Style Serrated jaws for strong bite and...
Strong & very compact clamp assembly for machining. Can be mounted on a fixture plate directly. Available in 2 thread sizes: M4 or M6. Clamping force: 2000 to 3500N Materials:...
Strong & very compact clamp for machining. Can be mounted in a custom part or a standard holder. Available in 2 thread sizes: M4 or M6 Clamping force: 2000 to...
Stud Material: SCM435 steel Heat Treat: Quenched and tempered Finish: Black oxide Others Material: S45C steel Heat Treat: Quenched and tempered Finish: Black oxide
Tapered clamping screw for CP150, 151 and 152 Modular Pull Clamps. Can be used for locating and clamping the workpiece. Materials: Tapered Bushing: S45C steel (Black oxide finish), Precision ground...
Tapered clamping screw for CP150, 151 and 152 Modular Pull Clamps. This diamond type can be used with round type CP155-L. Materials: Tapered Bushing: S45C steel (Black oxide finish), Precision...
The cam handle allows fast clamping in single operation. Spring-loaded light-duty style allows distributing constant clamping force. Standard style allows adjusting clamping force depending on operating loads. Precision-ground jaw is...
Type BJ152-08063~20200 - Body Steel (S45C) Quenched and tempered Black oxide finish Type BJ152-24200, 24250 - Body Steel (S45C) Coated finish
Very compact & easy operation! Spiral cam provides quick & secure clamping. The simple design keeps cost low and the small size allows more workpieces per load. Minimum body size...
Very compact & strong cam clamp! Spiral cam provides quick & secure clamping. Minimum body size is only 10 mm. Minimum jaw height is only 5 mm. Clamping force: 2200...
Very compact & strong side clamp! The jaw moves down and pushes the workpiece downward to prevent being lifted. Minimum body size is only 15x20 mm. Minimum jaw height is...
Very compact & strong side clamp! The jaw moves down and pushes the workpiece downward to prevent being lifted. Minimum Body size is only 15x23 mm. Minimum Jaw height is...
Bushing for ONE-TOUCH INDEXING CLAMPS
Clamping pin for QLPD Pull Clamps (Standard).Materials : Shank: SCM435 steel, Induction hardened (taper seat), (Precision ground)Head: S45C steel, Quenched and tempered (Black oxide finish)
Clamping Pins for QLPDH Heavy Duty Pull Clamps. Material: Shank: SCM435 steel, Induction hardened(taper seat), (Precision ground)Head: S45C steel, Quenched and tempered (Black oxide finish)
Compact in size and completely modular, this versatile clamping system allows easy height adjustment by coupling the modules. The modular 5-axis clamping system is designed to eliminate tool interference as...
Feature ・Collet-shaped jaws generate high clamping force. ・The machinable jaw can clamp any shape of workpieces and hold long workpieces with a wide clamping area by machining completely through. Note:...
Feature ・The piston pushes out to clamp the object such as steel bar or shaft by turning the handle. ・The spring-loaded clamp provides a constant clamping force. ・Frictional force generated...
Feature ・Turn the handle after the arm swings into position, the cam shaft rotates along the guide pin to push down the arm. The clamping spindle contacts the workpiece and...
One-touch edge clamp for quick workpiece setup. Spiral cam provides quick and secure clamping with max 5000N. Ideal for machining fixture. Clamping force: 2500 to 5000N Allowable Operating Load of...
One-Touch Indexing Clamps are quick fasteners with precise locating for position adjustment by sliding or rotation. Tapered surface contact provides +/- 0.05 repeatability and ON/OFF marking and click eliminate human...
Pneumatic Clamping Fasteners are automated quick fasteners with air for quick change applications. Instant pneumatic clamping slashes setup time in multiple-parts holding and frequent changeover of machinery or fixture. Features:...
Pneumatic Shaft-Locking Clamps are automated quick locks with air for machine changeover. Perfect for secure clamping of sliding shaft and spindle after position adjustment of parts and units in the...
Safety lock for axial & rotational force. Spring pin for fixing the shaft is not supplied.
Stablelock pull clamps provide very quick and secure fastening for repetitive machine operations. They consist of a clamp base used with clamping screws. These pull clamps mount under a workpiece...
Strong clamping by the spring. The holding force limits the gap between plates within 0.1 mm.
These Stablelock swing clamps swing into position and clamp straight down onto the workpiece for direct downward pressure. They feature constant clamping force and a clear clamping point. Turning the...
This clamp can be used as both a thrust clamp and a pull clamp. By turning the handle, the balls are pushed out by the tapered surface to compress the...
This side clamp features a clamping mechanism that forces the jaw forward, providing a long stroke and firm clamping. The jaw also creates a downward force which prevents lifting of...
This space-saving push clamp is activated by an easy turn of the handle. By turning the handle the balls are pushed out by the tapered surface, providing a rigid side...
To operate with an impact wrench, use less than 50% of the clamping force and allowable tightening torque. Note: The clamp arm can be replaced with a custom one of...
To operate with an impact wrench, use less than 50% of the clamping force and allowable tightening torque. Feature ・Hex. head for operation is located on the top for easy...
To operate with an impact wrench, use less than 50% of the clamping force and allowable tightening torque. How To Use: ・Ideal for use with a nut runner for automated...
Depending on workpiece shapes,a custom pad can mount on the Block Push Clamp Designed to be used with V pads shown below. Custom pads made to your applications can also...
Material: S45C steel Heat Treat: Quenched and tempered Finish: Black oxide
Material: S50C steel Finish: Black oxide
Material: SCM440 steel Heat Treat: Quenched and tempered Finish: Black oxide
Quick-clamping device that works by cam mechanism. Perfect for simple fixture building. Tight structure that prevents metal chips from penetrating into the mechanism. The piston is not heat treated, and...