Imao-Fixtureworks Datasheets for Posts, Spacers, and Standoffs
Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
Posts, Spacers, and Standoffs: Learn more
| Product Name | Notes |
|---|---|
| Body Steel (S45C) Black oxide finish | |
| Body Steel (S55C) Quenched and tempered Black oxide finish Precision ground Heat treated to Rc39-45 | |
| Feature Use to extend a contact bolt or the like. | |
| Material: SCM435 steel for BJ600-08*** S45C steel for BJ600-12*** and BJ600-16*** Heat Treat: Quenched and tempered (BJ600-08*** only) Finish: Black oxide | |
| Quarter-Turn Clamps can be mounted on 3mm plate. To mount the spacer, use the included countersunk head screws. | |
| Material: S45C steel Heat Treat: Quenched and tempered Finish: Black oxide Precision ground | |
| Material: S45C steel Heat Treat: Quenched and tempered Finish: Black oxide Precision ground Feature Precision ground on both top and bottom faces |