Imao-Fixtureworks Datasheets for Dimensional Indicators and Comparators
Dimensional indicators and comparators measure where the linear movement of a precision spindle or probe is amplified.
Dimensional Indicators and Comparators: Learn more
| Product Name | Notes |
|---|---|
| Features Designed for analog-digital double reading Exclusive handwheels(SHK, SHKP are available in 4 sizes. Counterrotating allows counting down the displayed value. | |
| Features Designed to comply with the IP65 protection class. This indicator that indicates spindle revolution is suitable with spindles in any position. The window is ultrasonically welded to the housing,... | |
| Features Designed to comply with the IP67 protection class. The window is ultrasonically welded to the housing, for excellent splashproof construction. Technical Information Working temperature : Between 0°C and 100°C... | |
| Allowable revolution speed : 300 min These indicators can mount onto Indicator Handwheels, Indicator Knobs, or Knurled Indicator Knobs. The two-hands feature allows precisely reading the number of revolutions. Working... |