Imao-Fixtureworks Datasheets for Rotary Position Sensors
Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
Rotary Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter. Displayed figure height : 6mm Technical Information Working temperature : Up... | |
| Features Lightweight and compact Using a shaft sleeve allows accepting a shaft of 6mm, 8mm, 10mm or 12mm diameter Displayed figure height : 6mm Technical Information Working temperature : Up... | |
| Features Lightweight and extra-compact. Shaft-hole diameter :10mm Displayed figure height : 4mm | |
| Features Reversible rotative direction. The adjusting screw allows adjusting the position of displayed figures. Using a shaft sleeve allows accepting a shaft of 12mm, 14mm, 15mm or 16mm diameter. Displayed... | |
| Features Reversible rotative direction Long distance between the shaft-hole and fixing-pin centers. Using a shaft sleeve allows accepting a shaft of 12mm, 14mm, 15mm or 16mm diameter. Displayed figure height... | |
| Features Using a shaft sleeve allows accepting a shaft of 12mm, 14mm, 15mm, 16mm, 18mm, 20mm, 22mm or 25mm diameter. Lightweight Displayed figure height : 7mm Furnished With Rubber cushion... |