Imao-Fixtureworks Datasheets for Locating and Fixturing Pins
Locating and fixturing pins are press-fit, removable hardware devices designed to align or affix two work pieces to very small tolerances. When translation mechanisms are not stable or precise enough to place objects in position for a particular process, locating and fixturing pins can ensure an accurate alignment.
Locating and Fixturing Pins: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION These receptacles allow clamping to be detected by sensor. They are made for use with QCWE-series knob-locking fasteners. The sensor reacts when the tip of the fastener pin pushes... | |
| " Heavy duty quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Retractable shaft allows the... | |
| " Pin for the quick change over of fixture plates. Precise locating with simple screw mounting design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability... | |
| Clamping Pins for AMWPD-Q Pneumatic Pull Clamps. Material: Shank: SCM435 steel, Induction hardened (taper seat), (Precision ground) Head: S45C steel, Quenched and tempered (Black oxide finish) | |
| Clamping Pins for QCBA / QCBAS Material S45C steel (electroless nickel plated, quenched and tempered) | |
| Clamping Pins for QCPC / QCOW / QCOWS Material: SUS630 Stainless Steel (Precipitation hardened) | |
| Clamping Pins for QCPC / QCOW / QCOWS Material: SUS630 Stainless Steel (Precipitation hardened) | |
| Clamping Receptacles for QCWE / QCBU Materials: S45C Steel (Electroless nickel plated) or SUS630 stainless steel (Hardened) | |
| Compact & instant magnetic lock. Ideal for frequent changeover of machinery or fixture. Magnet-Lock Clamp reduces your setup time in packaging / printing / food processing machines or assembly /... | |
| Compact & safety mechanical locking. Safety lock type is available. Clamping force: 7 / 15N Shear Strength: 1800N Tensile Strength (at active safety lock): 1800N | |
| Double Tapered Clamping Pins for CP150 Pull Clamping Modules Materials: Body: SCM435 steel, Quenched and tempered (Black oxide finish) | |
| Heavy-duty quarter turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch lever operation. Safe system with high visibility of... | |
| Heavy-duty quarter turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch operation. Safe system with high visibility of Locked/Unlocked... | |
| Hole Holding Clamps provide quick changeover with no tools and high holding capacity by wedge. Ideal for frequent changeover of machinery or fixture. Hole Holding Clamps reduce your setup time... | |
| Mechanical quick zero-point system. Can change and locate various attachments and small/big fixtures by one-touch operation. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by... | |
| Mechanical quick zero-point system. Can change and locate various attachments and small/big fixtures by one-touch operation. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by... | |
| Multipurpose coupling element. Easy clamping / unclamping by quarter turn. Reduce your setup time in packaging / printing food processing machines or assembly / checking fixtures. Clamping force: 90N Shear... | |
| Pin for QCMA Magnetic Lock Clamp. Magnet-Lock Clamp reduces your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Clamping force: 7N Shear strength:... | |
| Pin for the quick change over of fixture plates. Precise locating with simple press fit design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by... | |
| Pin for the quick change over of fixture plates. Precise locating with simple screw mounting design. The tapered pin plus movable tapered bushing allow easy operation with excellent repeatability by... | |
| Pneumatic quick zero point system actuated by spring and air. Due to the wedge mechanism, the pin stables in the clamping position without an air supply. Locating repeatability : 0.02mm... | |
| Pneumatic quick-change system actuated by spring and air. The tapered pin and bushing allow easy operation with excellent repeatability. If the air supply is cut by some reason, the wedge... | |
| Precision quarter-turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch quarter-turn lever operation. Locating repeatability : 0.003mm Clamping force... | |
| Secure clamping by ball locking mechanism. High holding capacity by wedge. Stainless steel type is also available for food, medical industries. Clamping force: 30/ 50N | |
| Clamping pin for QLPD Pull Clamps (Standard). Materials: Shank: SCM435 steel, Induction hardened (taper seat), (Precision ground) Head: S45C steel, Quenched and tempered (Black oxide finish) | |
| Clamping Pins for QLPDH Heavy Duty Pull Clamps. Material: Shank: SCM435 steel, Induction hardened(taper seat), (Precision ground) Head: S45C steel, Quenched and tempered (Black oxide finish) | |
| Ideal for tight spaces, these compact snap-in fasteners provide positive locking in quick change applications where there are frequent insertion and removal of a fixture or component. They allow for... | |
| Mounting thread size: M4 to M6. Note: The color could be different from the picture due to the hardening. | |
| Spring pin for fixing the shaft is not supplied. | |
| Supplied With 2 of cone point setscrews(stainless steel), M4×0.7-5L | |
| Supplied With: ・QCPCS QCPCS-SUS 0625-20: 3 of socket-head cap screws(stainless steel), M2×0.4-5L ・QCPCS QCPCS-SUS 0834-20: 3 of socket-head cap screws(stainless steel), M3×0.5-6L | |
| Supplied With: ・QCWES1225-B : 4 of socket-head cap screws(stainless steel), M3×0.5-6L ・QCWES1634-B : 4 of socket-head cap screws(stainless steel), M4×0.7-8L | |
| The tolerance should be within ±0.05 for 6mm-thick plates. The holding force limits the gap between plates within 0.1mm. Supplied With: ・ QCWES1225-16S: 4 of socket-head cap screws(stainless steel), M2×0.4-5L... | |
| These clamping pins are used with QCOWM compact snap-in fasteners. Quickly mounts in a single tapped hole. Material: Stainless Steel. | |
| These heavy-duty ball-locking pins provide positive locking in quick change applications where there is frequent insertion and removal of a fixture. They provide excellent strength with clamping forces up to... |