Imao-Fixtureworks Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| BJ744 Type - Body Steel (S45C) Quenched and tempered Black oxide finish Heat treated to HRC33-39 BJ744-SUS Type - Body Stainless Steel (SUS304) | |
| Body Stainless steel (SCS13 equivalent to SUS304) | |
| Body Steel Quenched and tempered Black oxide finish | |
| Feature Concave wings for comfortable finger gripping. The cap can be removed easily by inserting a bolt into the knob from the bottom to push out the cap. | |
| Feature Concave wings for comfortable finger gripping. The cap can be removed easily by inserting a bolt into the knob from the bottom to push out the cap Technical Information... | |
| Feature Ergonomically designed wing provides excellent finger fit for comfortable tightening. | |
| Feature Nut that allows you to complete fastening quickly. | |
| Type BJ739 - Body Steel (S45C) Quenched and tempered Black oxide finish Type BJ739-SUS - Body Stainless Steel (SUS316) | |
| Type BJ740-06~20 - Body Steel(S45C) Quenched and tempered Black oxide finish Heat treated to HRC33-39 Type BJ740-24 - Body Steel Black oxide finish Type BJ740-SUS - Body Stainless Steel (SUS316)... | |
| Type BJ749-06~20 - Body Steel (S45C) Black oxide finish Type BJ749-24 - Body Steel Black oxide finish | |
| Ensure that nobody stands under a lifting device where chain bolts are used. When Chain Bolts or chains are broken and serious damage is consequently conceivable, set a safety device... | |
| Material: S45C steel Finish: Black oxide | |
| Material: S45C steel Finish: Black oxide Heat treated to Rc33 - 39 | |
| Material: S45C steel Heat Treat: Quenched and tempered (Rc33-39) Finish: Black oxide | |
| Material: SUM24L steel Finish: Black oxide |