Imao-Fixtureworks Datasheets for Vibration Isolators and Machine Mounts
The vibration isolators and machine mounts product area includes a wide range of devices used to keep
machines, motor vibration, and other appliances level, stabilized and insulated from the dangers of vibration.
Vibration Isolators and Machine Mounts: Learn more
| Product Name | Notes |
|---|---|
| Body Natural Rubber Shore A55+/-5 Black Threaded Part SS400 Steel Zinc plated SUS304 stainless steel | |
| Body Natural Rubber Shore A55+/-5 Black Threaded Part SS400 Steel, Zinc plated SUS304 stainless steel | |
| Body Natural Rubber Shore A55+/-5 Black Threaded Part SS400 Steel Zinc plated | |
| Body Steel Hammertone finish Insert Light Alloy Varnished Elastic Cylinders Natural Rubber | |
| Feature Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as... | |
| Feature The built-in insert increases durability. Full-face shock dampening. | |
| Features The stainless steel verson is excellent in anti-corrosion and water resistance. | |
| Features The tapered internal shape ensures connection of the tube and the end cap by tightening the nuts. Technical Information Working temperature : -30 to 100°C | |
| Features Use KACP Leveling-Feet Fixing Plates to secure Heavy-Duty Leveling Feet to the ground. | |
| Features Provided with fine-pitch threads. | |
| Features Use the cross slot provided on the bottom and the hex nut above the foot for installation. The cushioned rubber pad prevents slippage, and is lightly vibration-proof with resistance... | |
| Technical Information Working temperature : -30°C to 100° | |
| Technical Information Working temperature : -30°C to 100°C |