Imao-Fixtureworks Datasheets for Rest Buttons and Rest Pads
Rest buttons and rest pads are used to provide a surface to locate or support a component in a jig or fixture.
Rest Buttons and Rest Pads: Learn more
| Product Name | Notes |
|---|---|
| Body Black oxide finish Steel (SCM440) Nose Steel (SCM440) Black oxide finish Precision ground (ground style only) Quenched and tempered T-Slot Nut Steel (S45C) Black oxide finish Socket-Head Cap Screw... | |
| Body Material: FCD450 cast iron Finish: Black powder baking Jaw Material: S50C steel Heat treat: Induction hardened (jaw serrations) Finish: Black oxide | |
| Body Material: S45C steel Screw Material: SCM435 steel Heat treat: Quenched and tempered Induction hardened (on end) (M12 & M16 sizes only) Finish Black oxide | |
| Body Material: S45C steel Screw Material: SCM435 steel Heat treat: Quenched and tempered induction hardened (Stick part) Finish: Black oxide | |
| Body Material: SCM440 steel Finish: Black oxide Nose Material: SCM440 steel Heat treat: Quenched and tempered Finish: Black oxide Precision ground (smooth nose) | |
| Body Steel (S45C) Quenched and tempered Black oxide finish | |
| Body Steel (SCM440) Black oxide finish Nose Steel (SCM440) Quenched and tempered Black oxide finish Precision ground (ground style only) T-Slot Nut Steel (S45C) Black oxide finish Socket-Head Cap Screw... | |
| Feature Simple and compact body is perfect for clamping a thin workpiece. Two clamping heights are available. The tip of the clamp is composed of three clamping fingers; one rigid... | |
| Feature Simple and compact body is perfect for clamping a thin workpiece. Two clamping heights are available The tip of the clamp is composed of three clamping fingers; one rigid... | |
| Feature Simple and compact body is perfect for clamping a thin workpiece Two clamping heights are available. The tip of the clamp is composed of three clamping fingers; two rigid... | |
| Features Attach these pads to both the transfer pallet and the pallet-stop position, for excellent stopping accuracy. | |
| Features The set screw allows for adjustable plunger travel. The angled mounting slot provides a more secure hold. | |
| Material & Finish Steel (S15C) Carburized-hardened Black oxide finish | |
| Material & Finish Steel (S45C) Quenched and tempered Black oxide finish Heat treated to Rc33-39 | |
| Material & Finish Steel(SUM22L) Carburized-hardened Black oxide finish | |
| Standard fixturing component | |
| Eccentric Liners allow easily adjusting Spring-Locating-Pin locations. Ensure that an installation hole is finished to 7 tolerance. | |
| Material : S45C steel Finish : Black oxide | |
| Material: S45C steel Finish: Black oxide Precision ground Feature Precision ground on both top and bottom faces | |
| Material: S45C steel Heat treat: Quenched and tempered Finish: Black oxide | |
| Material: S45C Heat Treat: Quenched and tempered Finish: Black oxide |