Imao-Fixtureworks Datasheets for Spring Locating Pins
Spring locating pins are compact, spring-loaded components used to apply a light side force to a workpiece for positioning or clamping. They are cylindrical in shape and press fit into a hole for use in fixturing or locating applications.
Spring Locating Pins: Learn more
| Product Name | Notes |
|---|---|
| Body SK95 steel Quenched and tempered (Rc 55 - 60) Precision ground | |
| Body Steel (S45C) Quenched and tempered Black oxide finish Locating Pin Steel (SK95) Quenched and tempered | |
| Body Steel (SK95) Quenched and tempered (HRC 55 - 60) Black oxide finish Precision ground | |
| Features Ideal for temporary clamping of low-profile workpieces. The seal provided for BJ765****2 and BJ766****2 keeps dust out of the body. | |
| Features The round head of these pins facilitates setting a workpiece. Use NKL Pin Extractors to pull out these pins. | |
| Material: SK95 steel Heat Treat: Quenched and tempered Precision ground |