Imao-Fixtureworks Datasheets for Drive Rollers and Idler Rollers
Drive rollers and idler rollers convey materials along a belt or within an assembly. Drive rollers are powered by electric motors, while idler rollers are linked in a transmission or unpowered.
Drive Rollers and Idler Rollers: Learn more
| Product Name | Notes |
|---|---|
| Body S45C steel Black oxide finished | |
| Body S45C steel Electroless nickel plated Bearing/Retaining Ring Steel | |
| Feature The plastic body provides silent running. | |
| Feature The plastic body provides silent running. Technical Information Heatresistant Temperature 105°C | |
| Features Use as rollers for sliding doors or carriers. Medium-duty. | |
| Features Perfect for use in application that generates radial loads, axial loads in either direction, and moment loads. Use as rollers for sliding doors or carriers. Heavy-duty | |
| Features Stainless-steel roller pins have excellent resistance to corrosion. Perfect for use on food processing machines and washing machines. | |
| Features Stainless-steel roller pins have excellent resistance to corrosion. Perfect for use on food processing machines and washing machines. | |
| Features The plastic body provides silent running. | |
| Features Use as rollers for sliding doors or carriers. Heavy-duty | |
| Features Use as rollers for sliding doors or carriers. Heavy-duty This product can accept a polished hexagonal steel bar that is available commercially. Hardened-steel guide rollers are wear-resistant and prevent... | |
| Features Use as rollers for sliding doors or carriers. Heavy-duty This product can accept a polished round steel bar and a angle steel bar that is available commercially | |
| Features Use as rollers for sliding doors or carriers. Heavy-duty This product can accept a polished steel bar that is available commercially. | |
| Features Use as rollers for sliding doors or carriers. Medium-duty | |
| Features Use as rollers for sliding doors or carriers. Medium-duty This product can accept a polished hexagonal steel bar that is available commerciall Hardened-steel guide rollers are wear-resistant and prevent... | |
| Features Use as rollers for sliding doors or carriers. Medium-duty This product can accept a polished round steel bar that is available commercially. | |
| Features Use as rollers for sliding doors or carriers. Medium-duty This product can accept a polished square steel bar that is available commercially. Hardened-steel guide rollers are wear-resistant and prevent... | |
| Features Use as rollers for sliding doors or carriers. Medium-duty This product can accept a polished steel bar that is available commercially. | |
| Features Use as rollers for sliding doors or carriers. Medium-duty Use RLR Rails For Guide Rollers for this product (to be ordered separately). Hardened-steel guide rollers are wear-resistant and prevent... | |
| How To Use Use as a shaft for Guide Rollers. | |
| How To Use Use as a shaft for Guide Rollers. This product allows adjusting the height of guide rollers. Adjust the position of Eccentric Roller Pins, and then tighten the... | |
| How To Use Use for a shaft of Guide Rollers. | |
| Feature ・The plastic body provides silent running. ・Deep groove holds the wire securely and allows using with pulleys. Note ・Roller pin for “Without Stud” type should be prepared by the... | |
| New FeatureThe urethane body provides silent running. humidity are high and exposure to water is possible. with O.D. of 40 to 60mm. |