Imao-Fixtureworks Datasheets for Vise Jaws
Vise jaws are inserts that fit into a vise and grip the workpiece. Smooth-faced metal or soft plastic jaws are used to avoid marring of polished or pliable workpieces.
Vise Jaws: Learn more
| Product Name | Notes |
|---|---|
| Body SCM440 steel Quenched & tempered Black oxide finished | |
| Body Steel (S40C) Case hardened Precision ground HRC50~55 | |
| Body Steel (SNCM420) Case hardened HRC 50~60 How To Use Perfect for clamping the unmachined workpieces. | |
| Body Steel (SNCM420) Case hardened Precision ground Black oxide finished HRC 50~60 Jaw Steel | |
| Body Steel (SNCM420) HRC 50~60 Case hardened Precision ground | |
| Body Steel (SNCM420) Precision ground Case hardened HRC 60~62 Furnished Parts 1 of work stop 1 pair of screw & T-nut for mounting | |
| Body Steel (SS400) How To Use Machine the jaws to suit your workpieces. Perfect for clamping odd-shaped workpieces. | |
| Body Steel (SS400) Pin Steel (S45C) Case hardened | |
| Body Steel Jaw Steel Case hardened Precision ground HRC 45~50 | |
| Fixed Support Steel (SNCM420) Case hardened Precision ground Black oxide finished HRC50~60 Jaws Steel(SNCM420) Case hardened Precision ground HRC50~60 Application Example For setting of the Modular vise tandemly. Use as... | |
| Reference: Replaceable jaws for MBOD Concentric OD Clamps |