Imao-Fixtureworks Datasheets for Work Supports and Fixture Jacks
Work supports and Fixture Jacks are fixturing components used to support and locate workpieces during machining operations.
Work Supports and Fixture Jacks: Learn more
| Product Name | Notes |
|---|---|
| Body A5052 aluminum Anodized Piston / Locking Shaft S45C steel Electroless nickel plated Cylinder A5056 aluminum Anodized | |
| Body Aluminum (A5052) Anodized Piston SK95 steel Quenched & tempered Black oxide finished Locking Shaft S45C steel Electroless nickel plated | |
| Body Steel (S45C) Black oxide finish Piston & Locking Pin Steel (SK95) Quenched and tempered Black oxide finish Spindle Steel (S45C) Quenched and tempered Black oxide finish Knob FC200 cast... | |
| Body Steel (S45C) Black oxide finish Piston Steel (SK4) Quenched and tempered Black oxide finish Adjustable Spindle Steel (S45C) Heat treated on edge Black oxide finish Knob Polyamide plastic Black... | |
| Body Steel (S45C) Black oxide finish Piston Steel (SK95) Quenched and tempered Black oxide finish | |
| Body Steel (S45C) Black Oxide Finish Piston Steel (SK95) Quenched and tempered Black Oxide Finish Feature The positive locking mechanism allows the ball-thumb-screw style to offer high support capacities. | |
| Body Steel (S45C) Black oxide Piston Steel (SCM440) Heat treated Black oxide | |
| Features The piston can be locked/unlocked with one-touch operation and keeps stable support capacity. The displacement of the piston is not exceeding 3μm when it is locked. This helps keep... | |
| PAD Steel (S45C) Black oxide finish Spring Steel (SWPA) Quenched and tempered Black oxide finish | |
| S45C steel, Quenched and tempered, Black oxide finished, Precision ground | |
| Supplied With ・PTNS1-12:2 of parallel pin, φ6(h7)×20L 1 of THP12 Protection Plugs For Tapped Holes ・PTNS1-16:2 of parallel pin, φ8(h7)×25L 1 of THP16 Protection Plugs For Tapped Holes Feature High... |