Imao-Fixtureworks Datasheets for Vises
Vises are used for work holding and during inspection, assembly, forming, welding, and machining operations. They usually consist of a screw, level, or cam-type mechanism that closes and holds two or more jaws around a workpiece
Vises: Learn more
| Product Name | Notes |
|---|---|
| Base / Fixed Support / Movable Support Steel (SNCM420) HRC 50~60 Black oxide finished Precision ground Case hardened Jaw Steel (SNCM420) Case hardened Precision ground HRC50~60 | |
| Body Material: SKD61 steel Heat treat: Quenched and tempered Hardness: Rc48-52 Jaw Material : SKD61 steel Heat treat : Quenched and tempered Finish : Black oxide Hardness: Rc48-52 Spring Material... | |
| Body Material: SKD61 steel Heat treat: Quenched and tempered Hardness: Rc48-52 Jaw Material: SKD61 steel Heat treat: Quenched and tempered Finish: Black oxide Hardness: Rc48-52 Spring Material : SUS302 Stainless... | |
| Features The wedge construction allows easily exerting high clamping force just with turns of a hex wrench. Fastening with one bolt makes these clamps ideal for quick setup and part... | |
| Features The wedge construction allows easily exerting high clamping force just with turns of a hex wrench. Fastening with one bolt makes these clamps ideal for quick setup and part... | |
| Body: Quenched & tempered Black oxide finished |