Imao-Fixtureworks Datasheets for Belt and Chain Tensioners
Belt and chain tensioners apply and maintain correct tension on power transmission drive systems.
Belt and Chain Tensioners: Learn more
| Product Name | Notes |
|---|---|
| Features Available with moulded-in ball bearing. | |
| Features Available with moulded-in ball bearing | |
| Features Available with pressed-in ball bearing. | |
| Features Available with pressed-in ball bearing | |
| Features Available with pressed-in ball bearing These idle sprockets use a contact sealed type of bearing that can work in dusty environments. | |
| Features Can be used as driven rollers in chain drive applications. Ball bearing is locked by a retaining ring. | |
| Features Can be used as driven rollers in flat-belt drive applications. The flange height smaller than the belt thickness allows carrying the product over these pulleys. Ball bearing is locked... | |
| Features Can be used in flat-belt or timing-belt applications. FIP type is available with moulded-in ball bearing. The ball bearing of FIPA, FIPS and FIP-SUS types is locked by a... | |
| Features Can be used in flat-belt or timing-belt applications. NIP type is available with moulded-in ball bearing. The ball bearing of NIPA, NIPS and NIP-SUS types is locked by a... | |
| Features Can be used in humid environments, in contact with water or corrosive agents. Can be used as automatic chain tighteners, automatic belt tighteners, shock absorbers. It keeps appropriate performance... | |
| Features Can be used in wide-ranging temperature conditions. This characteristic design provides quiet working and versatility. Perfect for use in limited space. | |
| Features Long tension-adjusting stroke allows providing high tension. | |
| Features The ball bearing is locked by a retaining ring. | |
| Features The spring allows automatically adjusting chain or belt slack amount in operation. Provides high tension. Can be installed in both horizontal and vertical position. Allows easy tensioning | |
| Features The spring allows automatically adjusting chain or belt slack amount in operation. Provides high tension. Can be installed in both horizontal and vertical positions. Allows easy tensioning. | |
| Features The structure is simple and easy to use. It absorbs impact and vibration by its high elasticity It permanently eliminates problems such as noise (there are no metal parts... | |
| Features This tightener is highly resistant to corrosion. It is noiseless and has high reliability. Can be used in various applications, chain or belt tighteners, shock and vibration absorbers. Technical... | |
| Sprocket Glass-fiber reinforced polyamide plastic Black Bearing / Retaining Ring Steel | |
| Sprocket Steel (S45C) Induction hardened (teeth top) Black oxide finish Bearing Steel | |
| Technical Information Operating Temperature max.70°C Allowable Chain Speed 20m/min Features Can be used as automatic chain tighteners, automatic belt tighteners, shock absorbers. It keeps appropriate performance of chain or belt... | |
| Technical Information Working temperature: -20 to 70°C Features Provides tension automatically and dampens vibrations Ensures smooth chain drive with a small amount of tension. No need of mounting arrangements. Allows... | |
| CTR type is available with moulded-in ball bearing. The ball bearing of CTRS type is locked by a retaining ring. CTR6065 Pulley comes with a PID2050 Idler Pin |